EN
  • EN
  • DE

LTC2621IDD

Part No LTC2621IDD
Manufacturer Linear Technology
Description 16-/14-/12-Bit Rail-to-Rail DACs in 10-Lead DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208516-LTC2621IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2621IDD CAD Model

Description

LTC2621IDD: A High-Precision, Single 12-Bit DAC from Linear Technology

The LTC2621IDD is a single 12-bit digital-to-analog converter (DAC) from Linear Technology, designed to provide precise voltage outputs with a compact footprint. This DAC is part of a family of pin-compatible DACs, which includes 8-bit, 10-bit, and 14-bit resolutions, allowing designers to choose the level of precision that best fits their application requirements.

Encased in a small 10-lead DFN (3mm x 3mm) package, the LTC2621IDD offers a high level of integration, featuring an onboard reference with a 10ppm/°C max temperature coefficient. This integrated reference minimizes the need for external components, thereby reducing board space and system complexity. The LTC2621IDD operates from a single 2.7V to 5.5V supply, making it suitable for a wide range of supply voltages and compatible with many microcontrollers and digital systems.

One of the key features of the LTC2621IDD is its Double-Buffered Data Interface, which allows for smooth transitions of voltage outputs. The user can update the DAC register and the output buffer separately, which means the output can be updated at a controlled time, reducing the possibility of glitches during the transition. This is particularly useful in critical applications where a stable and predictable output is necessary.

The device supports both SPI and MICROWIRE serial interfaces, ensuring easy integration with a variety of digital systems. The LTC2621IDD also boasts a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write to the device takes place. This feature is crucial for applications that require a predictable startup behavior.

With its low power operation, consuming only 125μA at 3V, the LTC2621IDD is an excellent choice for battery-powered and portable applications. Additionally, the device features a power-down mode, which reduces the power consumption to 1μA when the DAC is not in use.

In summary, the LTC2621IDD from Linear Technology is a versatile, high-precision DAC that is ideal for applications requiring a compact solution with minimal external components, predictable behavior, and flexible interfacing options. Whether used in process control, data acquisition systems, or digital calibration, the LTC2621IDD offers a reliable and efficient performance for a variety of digital-to-analog conversion needs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2722 $56.3610
11+ $9.2490 $101.7390
17+ $8.9600 $152.3200
24+ $8.6710 $208.1040
30+ $8.3819 $251.4570
40+ $7.5148 $300.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 968 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess