Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208528-LTC2629IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2629IGN CAD Model

Description

Linear Technology's LTC2629IGN: A High-Precision DAC Solution

The LTC2629IGN from Linear Technology is a remarkable digital-to-analog converter (DAC) that stands out in the market for its high precision and versatility. This product is part of Linear Technology's family of octal 12, 14, and 16-bit voltage output DACs, designed for a wide range of applications such as industrial control systems, automated test equipment, and high-end audio equipment.

With a 16-bit resolution, the LTC2629IGN ensures outstanding accuracy and fine control over output signals, making it an ideal choice for critical applications that demand precise voltage outputs. The device features eight DACs in a single package, offering a compact solution for systems that require multiple DAC channels without compromising on space or power efficiency.

One of the key attributes of the LTC2629IGN is its integrated precision reference, which maintains a stable voltage output over temperature variations and power supply fluctuations. This feature simplifies design considerations by reducing the need for external components and ensures consistent performance over a wide range of operating conditions.

The LTC2629IGN operates with a supply voltage range of 2.7V to 5.5V, catering to systems with varying power requirements. Additionally, it offers a flexible SPI/Microwire compatible 3-wire serial interface, which enables easy communication with microcontrollers or digital signal processors. The device also supports daisy-chaining of multiple DACs, which is particularly beneficial for systems with limited GPIO resources.

Linear Technology has designed the LTC2629IGN with built-in high-performance output buffers, which can drive 10kΩ loads to ±10V with external bipolar supplies, providing a versatile output range for diverse applications. Moreover, the device features a power-on reset to zero volts, ensuring a safe and predictable startup sequence.

Housed in a 16-lead narrow SSOP package, the LTC2629IGN combines compactness with robustness, making it a suitable choice for space-constrained applications that require high-density channel integration. Its industrial temperature range of -40°C to 85°C guarantees reliable operation in harsh environments.

In conclusion, the LTC2629IGN is an exemplary product from Linear Technology, offering precision, flexibility, and reliability for sophisticated analog output tasks. Its comprehensive feature set makes it a go-to solution for engineers and designers looking for a high-quality, multi-channel DAC.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention