EN
  • EN
  • DE

LTC2850CS8

Part No LTC2850CS8
Manufacturer Linear Technology
Description 3.3V 20Mbps RS485/RS422 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208565-LTC2850CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2850CS8 CAD Model

Description

LTC2850CS8 by Linear Technology

The LTC2850CS8 is a robust and versatile RS485/RS422 transceiver chip designed by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to provide reliable data communication for industrial, networking, and telecommunication applications where differential signaling is paramount for noise immunity and long-distance data transmission.

Key Features:

  • Interface Type: The LTC2850CS8 supports RS485 and RS422 communication standards, making it highly adaptable for various applications that require differential signaling.
  • High-Speed Operation: It is capable of data rates up to 20Mbps, enabling fast data transmission that is essential for modern high-speed communication systems.
  • Supply Voltage Range: The device operates over a single 3V to 5.5V supply, providing flexibility in different power environments and compatibility with both 3.3V and 5V logic levels.
  • Integrated Protection: It includes integrated receiver fail-safe protection to ensure a logic-high receiver output when the receiver inputs are open or shorted, enhancing the reliability of the communication system.
  • Low Power Shutdown: The LTC2850CS8 features a low power shutdown mode that reduces power consumption when the transceiver is not in use, making it suitable for power-sensitive applications.
  • Extended Temperature Range: The device is specified over the industrial temperature range of -40°C to 85°C, ensuring stable operation in harsh environmental conditions.

Package and Footprint:

The LTC2850CS8 comes in an 8-lead SOIC package, which is a compact and surface-mountable form factor that is beneficial for space-constrained applications. The 'CS8' suffix indicates the specific package type within the LTC2850 product family.

Applications:

With its robust feature set, the LTC2850CS8 is well-suited for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Network Equipment
  • Telecommunications Infrastructure
  • Building Automation
  • Security Systems

Linear Technology's LTC2850CS8 is a reliable and high-performance solution for systems that demand efficient and secure data communication in electrically noisy environments or over long distances.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0000 $54.0000
21+ $4.9231 $103.3851
32+ $4.7693 $152.6176
44+ $4.6154 $203.0776
57+ $4.4616 $254.3112
75+ $4.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess