Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 25V
Dropout Voltage-Max 0.6V @ 3A
Output Current 3A
Operating Supply Current 35mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 26 V
Voltage - Dropout (Typical) 0.37V @ 3A
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 118490-MIC29302BU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29302BU CAD Model

Description

Product Overview: MIC29302BU from Microchip Technology

The MIC29302BU is a high-performance, low-dropout voltage regulator from Microchip Technology, designed for demanding applications that require a high current output and exceptional regulation accuracy. This regulator is an ideal choice for powering core voltages of microprocessors, as well as for other high-power density applications where standard linear regulators cannot deliver the necessary performance.

Key Features

  • High Current Output: The MIC29302BU is capable of delivering up to 3A of continuous output current, making it suitable for powering high-demand circuits.
  • Low Dropout Voltage: With a very low dropout voltage, this regulator maintains efficiency and ensures stable operation even when the input voltage is close to the output voltage.
  • Adjustable Output: The output voltage can be adjusted from 1.24V to 26V, providing the versatility needed to meet various application requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features, safeguarding the regulator and the powered device from potential damage due to overheating and overcurrent conditions.
  • Robust Design: Encased in a TO-263 (D2PAK) package, the MIC29302BU is designed for optimal heat dissipation and long-term reliability.

Applications

The MIC29302BU is well-suited for a wide range of applications, including:

  • High-current power supplies
  • Microprocessor and microcontroller systems
  • Memory, disk drives, and add-on cards
  • Industrial equipment
  • Telecommunications infrastructure

Conclusion

In summary, the MIC29302BU from Microchip Technology is a robust, high-current LDO voltage regulator that offers a combination of flexibility, efficiency, and protection. Its ability to provide stable power under a variety of conditions makes it a reliable choice for designers looking to optimize power management in their systems.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 150MA SC-82AB
Need more? Email Us
ECAD model for S-1323B18NB-N8DTFU
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
Texas Instruments
IC REG LINEAR 2.5V 500MA 6-WSON
Need more? Email Us
ECAD model for LP38691QSD-2.5/NOPB
Analog Devices Inc.
IC REG LIN 3V 600MA 8-LFCSP-WD
Lowest to $13.2587
ECAD model for ADM7154ACPZ-3.0-R7
Analog Devices Inc.
IC REG LINEAR 1.1V 1.2A 16-LFCSP
Need more? Email Us
ECAD model for ADP1754ACPZ-1.1-R7
Microchip Technology
IC REG LINEAR 3.3V 300MA 8-SOIC
Need more? Email Us
ECAD model for TC1107-3.3VOATR
Intersil
IC REG LINEAR 2.8V 150MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9008AIRUJZ-T
Intersil
IC REG LINEAR 1.5V 150MA SC-70-5
Need more? Email Us
ECAD model for ISL9003AIEBZ-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7811 $57.8110
24+ $4.7435 $113.8440
37+ $4.5952 $170.0224
51+ $4.4471 $226.8021
66+ $4.2988 $283.7208
88+ $3.8541 $339.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 530 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention