EN
  • EN
  • DE

LTC2861CDE#TRPBF

Part No LTC2861CDE#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 20MBPS 12-DFN / Single Transmitter/Receiver RS-422/RS-485 Automotive 12-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 20Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 783016-LTC2861CDE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2861
Introduction Date February 21, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2861CDE#TRPBF CAD Model

Description

LTC2861CDE#TRPBF - Robust RS485/RS422 Transceiver from Linear Technology

The LTC2861CDE#TRPBF is a high-performance RS485/RS422 transceiver designed by Linear Technology to provide reliable data communication in harsh industrial environments. This transceiver is part of Linear Technology's family of robust transceivers that integrate advanced features to ensure signal integrity and operational stability in the presence of common challenges such as electrical noise, ground loops, and large common-mode voltage variations.

Key Features

  • Extended Common-Mode Range: The LTC2861CDE#TRPBF operates with a common-mode voltage range of -40V to +40V, enabling it to handle large ground potential differences and common-mode spikes that are typical in industrial settings.
  • High ESD Protection: With an ESD protection of ±15kV on the transceiver pins, this device is well-equipped to resist damage from electrostatic discharges, enhancing its robustness and longevity in the field.
  • Variable Data Rates: Supporting data rates up to 20Mbps, this transceiver is suitable for applications that require high-speed data transmission, while also being capable of operating at lower speeds for longer cable runs or noise-prone environments.
  • Low Power Shutdown: It features a low power shutdown mode that reduces power consumption when the transceiver is not in use, making it ideal for power-sensitive applications.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under varying temperature conditions.
  • Failsafe Receiver: The failsafe receiver feature guarantees a known output state if the inputs are open or shorted, thereby enhancing data integrity during fault conditions.

Applications

The LTC2861CDE#TRPBF is designed for use in a variety of applications where robust communication is critical. It is particularly well-suited for:

  • Industrial control systems
  • Factory automation
  • Process control networks
  • Building automation
  • Networked security systems
  • Automotive control systems

Package and Reliability

This transceiver is available in a compact 12-lead DFN package (4mm x 3mm) with enhanced thermal performance. The LTC2861CDE#TRPBF is designed to meet stringent industrial temperature ranges, operating reliably from -40°C to 125°C. Its rugged design and feature set make it a dependable choice for engineers looking to implement robust data communication in systems exposed to harsh environmental conditions.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess