EN
  • EN
  • DE

LTC2900-1IDD

Part No LTC2900-1IDD
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description LTC2900 - SUPERVISORY CIRCUIT 16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Linear Technology
Series -
Package Bulk
Product Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 16 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC2900
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378952-LTC2900-1IDD
Ultra Librarian 3D Model Ultra Librarian LTC2900-1IDD CAD Model

Description

Overview of LTC2900-1IDD

The LTC2900-1IDD from Linear Technology is a versatile quad supply monitor designed to oversee multiple supply voltages in digital systems. This compact and efficient device ensures that all system voltages are within their specified ranges, which is crucial for the stable and reliable operation of sensitive electronic equipment.

Key Features

  • Monitoring Capability: The LTC2900-1IDD can monitor four different supply voltages simultaneously, which is ideal for systems with multiple power rails.
  • Adjustable Thresholds: It offers adjustable thresholds for each of the monitored supplies, allowing for precise control and customization based on the needs of the specific application.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2900-1IDD consumes minimal power, making it suitable for power-sensitive applications.
  • Reset Function: It includes a reset output feature that can initialize a processor after all supply voltages have been stabilized, ensuring a proper system start-up.
  • Multiple Package Options: The product is available in a small 10-pin MSOP package, providing a space-saving solution for densely packed circuit boards.

Applications

The LTC2900-1IDD is well-suited for a wide range of applications, including:

  • Computer Systems
  • Network Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Portable Battery-Powered Devices

Technical Specifications

  • Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various system requirements.
  • Temperature Range: It is designed to function reliably over an extensive industrial temperature range.
  • Accuracy: The LTC2900-1IDD offers high accuracy in voltage monitoring, ensuring that the system operates within safe limits.

Overall, the LTC2900-1IDD from Linear Technology is a reliable and precise solution for monitoring multiple supply voltages in complex electronic systems. Its adjustable thresholds and low power consumption make it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess