EN
  • EN
  • DE

MX27C1000MC-45

Part No MX27C1000MC-45
Manufacturer Macronix
Catalog EPROM
Description 1M-BIT [128K x 8] CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331529-MX27C1000MC-45
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C1000MC-45 CAD Model

Description

The MX27C1000MC-45 from Macronix is an Integrated Circuit (IC) that belongs to the Memory family.

  • Popularity: medium
  • Supply and Demand Status: balanced
  • Application: electronic devices like computers, mobile phones, and other digital devices
  • Feature: high-speed device that can store data for a long time
  • Benefit: reliable and secure IC that can protect data from unauthorized access

You May Also Be Interested in

Microchip Technology
4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Need more? Email Us
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.8285
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Lowest to $1.8954
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $1.6147
Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess