EN
  • EN
  • DE
  • IT

LTC2901-2CGN

Part No LTC2901-2CGN
Manufacturer Linear Technology
Description Programmable Quad Supply Monitor with Adjustable Reset and Watchdog Timers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208589-LTC2901-2CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2901-2CGN CAD Model

Description

Product Overview: LTC2901-2CGN

The LTC2901-2CGN is a highly sophisticated quad voltage monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This precision monitoring device is crucial for applications that require simultaneous supervision of multiple supply voltages.

Key Features

  • Multiple Voltage Thresholds: The LTC2901-2CGN is capable of monitoring four different voltage thresholds, making it versatile for various system requirements.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout period, allowing users to set the duration for which the reset condition is maintained.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating different types of power supplies and voltage levels.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2901-2CGN consumes minimal power, which helps in extending the battery life of portable devices.
  • Guaranteed Reset Output: The monitor guarantees a valid reset output down to VCC = 1V, ensuring reliable operation even during low voltage conditions.

Applications

The LTC2901-2CGN is ideal for a range of applications that include:

  • Computer Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Portable/Battery-Powered Devices

Product Specifications

The LTC2901-2CGN comes in a 16-lead narrow SSOP package and is designed for commercial and industrial temperature ranges. With its precision voltage monitoring and robust feature set, this device is a critical component for systems that cannot afford voltage-related failures.

Ordering Information

For purchasing the LTC2901-2CGN, refer to Linear Technology's product page or authorized distributors. The product information, datasheets, and support documentation are readily available to assist with integration and application development.

Note: Before integrating the LTC2901-2CGN into your design, consult the datasheet for comprehensive technical specifications and ensure compatibility with your system requirements.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8772 $53.2632
14+ $7.2839 $101.9746
22+ $7.0563 $155.2386
30+ $6.8287 $204.8610
38+ $6.6010 $250.8380
51+ $5.9182 $301.8282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,385 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess