EN
  • EN
  • DE
  • IT

LTC2904CTS8#TRMPBF

Part No LTC2904CTS8#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON DUAL SUPPLY PREC TSOT23-8 / Processor Supervisor 2 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 9 Selectable Threshold Combinations
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783059-LTC2904CTS8#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2904
Introduction Date January 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2904CTS8#TRMPBF CAD Model

Description

Product Overview: LTC2904CTS8#TRMPBF

The LTC2904CTS8#TRMPBF is a precision dual input voltage monitor from Linear Technology, designed to ensure the reliable operation of systems by monitoring multiple supply voltages. This compact and efficient device is housed in a TSOT-23 package, making it an excellent choice for space-constrained applications.

Key Features

  • Monitor Two Voltages: The LTC2904 is capable of monitoring two voltage inputs which are critical in systems where multiple power supplies are in use. This ensures that all connected components operate within their specified voltage ranges.
  • Adjustable Reset Thresholds: It offers adjustable reset threshold voltages using external resistors, providing flexibility to work with a wide range of supply voltages and catering to specific system requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2904 consumes minimal power, thereby reducing the overall power budget of the system it monitors.
  • Guaranteed Reset Output: The device guarantees a valid reset signal for VCC down to 1V, which is crucial for reliable system reset and start-up operations.
  • Multiple Reset Timeout Periods: Users can select from several reset timeout periods, allowing customization for different system needs and ensuring that the system has adequate time to stabilize before coming out of reset.
  • Low Supply Voltage Capability: The LTC2904 operates with a supply voltage range from 2.7V to 6V, accommodating a variety of digital systems and logic levels.

Applications

The LTC2904CTS8#TRMPBF is ideal for use in multiple applications that require dependable voltage monitoring, such as:

  • Portable and battery-powered equipment
  • Computers and servers
  • Automotive systems
  • Industrial and telecommunications equipment

Quality and Reliability

Linear Technology's LTC2904CTS8#TRMPBF is manufactured to the highest quality standards, ensuring long-term reliability and performance in critical applications. With its robust design and comprehensive feature set, this voltage monitor is a vital component for maintaining system integrity and preventing damage due to abnormal voltage conditions.

Whether you are designing a new system or upgrading an existing one, the LTC2904CTS8#TRMPBF from Linear Technology provides a versatile and reliable solution for voltage monitoring needs.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5555 $62.2200
90+ $1.2762 $114.8580
140+ $1.2364 $173.0960
190+ $1.1965 $227.3350
245+ $1.1566 $283.3670
325+ $1.0370 $337.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess