EN
  • EN
  • DE
  • IT

LTC2905HDDB#TRPBF

Part No LTC2905HDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PWR SUPPLY MONITOR DUAL 8DFN / Processor Supervisor 2 Active Low/Open Drain Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 9 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783062-LTC2905HDDB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2905
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2905HDDB#TRPBF CAD Model

Description

LTC2905HDDB#TRPBF - Precision Dual Voltage Monitor

The LTC2905HDDB#TRPBF is a high-quality, precision dual voltage monitor designed by Linear Technology to ensure the reliability and stability of electronic systems. This advanced component monitors two supply voltages and provides a reset output if either voltage falls below its adjustable threshold. It is a crucial part of any system that requires a high degree of voltage precision and reliability.

Key Features:

  • Voltage Monitoring: Monitors two voltage points with a precision of ±1.5% over the entire temperature range.
  • Adjustable Reset Thresholds: Allows users to set custom voltage thresholds according to their specific needs, providing flexibility in various applications.
  • Low Supply Current: Operates with a low supply current of 30μA, making it an energy-efficient choice for battery-powered applications.
  • Wide Operating Temperature Range: Functions reliably in extreme conditions with an operating temperature range of -40°C to 125°C, suitable for automotive and industrial environments.
  • Reset Output: Offers a reset output signal that can be configured as push-pull or open-drain, depending on the application requirements.
  • Guaranteed Reset: Ensures a valid reset signal down to VCC = 1V, providing reliable operation even during low voltage conditions.
  • Power Supply Glitch Immunity: Designed to ignore fast transients on VCC, minimizing false resets and improving system stability.

Applications:

The LTC2905HDDB#TRPBF is versatile and can be used in a variety of applications including:

  • Automotive systems
  • Industrial equipment
  • Portable and battery-powered devices
  • Microprocessor/DSP/FPGA-based systems
  • Networking and telecom equipment

With its robust design and precise monitoring capabilities, the LTC2905HDDB#TRPBF is an essential component for systems that demand high-reliability voltage monitoring. Its small form factor, represented by the DDB package, makes it suitable for space-constrained applications while offering the ruggedness expected from Linear Technology products.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess