Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208609-LTC2907CTS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2907CTS8 CAD Model

Description

Overview of LTC2907CTS8 Precision Voltage Monitor

The LTC2907CTS8 is a highly reliable and precise voltage monitor designed by Linear Technology, now part of Analog Devices, tailored to ensure the proper functioning of your electronic systems. This compact and efficient component is essential for applications where voltage monitoring is critical for the system's performance and longevity.

Key Features

  • Accuracy: The LTC2907CTS8 boasts a precision accuracy threshold, ensuring that voltage levels are monitored with high precision, which is vital for sensitive electronic applications.
  • Multiple Voltage Options: It comes with the flexibility to monitor various fixed voltage thresholds, making it a versatile choice for different design requirements.
  • Low Power Consumption: This device is designed for power-sensitive applications, offering low quiescent current that minimizes the impact on the overall power budget of the system.
  • Reset Timeout: It features an adjustable reset timeout period, allowing designers to set the duration for which a reset condition is maintained once a fault is detected.
  • Compact Package: Housed in a space-saving SOT-23 package, the LTC2907CTS8 is ideal for systems where PCB real estate is at a premium.

Applications

The LTC2907CTS8 is an excellent choice for a wide range of applications, including but not limited to:

  • Microprocessor systems
  • Portable and battery-powered equipment
  • Industrial and automotive systems
  • Networking and telecommunications infrastructure

Reliability and Protection

With its built-in features, the LTC2907CTS8 ensures that electronic systems are protected against harmful conditions such as under-voltage or over-voltage, which can lead to system instability or damage. By providing an early warning or system reset during these events, it helps to maintain the reliability and integrity of the electronic system.

Conclusion

In summary, the LTC2907CTS8 from Linear Technology is a robust and precise voltage monitor that offers designers a high level of protection for their electronic systems. Its combination of accuracy, low power, and compact form factor makes it a smart choice for a multitude of applications where voltage monitoring is non-negotiable.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5225 $225.6750
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention