EN
  • EN
  • DE

MAX3225CPP

Part No MAX3225CPP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1uA Supply Current, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 073511-MAX3225CPP
Ultra Librarian 3D Model Ultra Librarian MAX3225CPP CAD Model

Description

The MAX3225CPP is a high-performance, low-power, 3.0V to 5.5V, single-channel RS-232 interface device from Maxim Integrated. This chip is specifically designed to meet the rigorous demands of portable and space-constrained applications while maintaining the standard compliance with EIA/TIA-232 specifications even at a 3.0V supply.

Key Features

  • Single RS-232 Transceiver: The MAX3225CPP integrates a single transmitter and receiver, making it ideal for applications where space and power consumption are critical.
  • Low-Voltage Operation: It operates from a single +3.0V to +5.5V power supply, which is particularly suitable for battery-powered devices such as laptops, PDAs, and mobile communication equipment.
  • Low Power Shutdown: The device includes a shutdown feature that reduces the supply current to 1µA, further extending battery life in portable applications.
  • High Data Rate: It supports data rates up to 250kbps, ensuring compatibility with high-speed data communication.
  • Electrostatic Discharge (ESD) Protection: The MAX3225CPP is equipped with an ESD protection circuitry that exceeds ±15kV using the Human Body Model, providing robust protection for the transceiver.
  • Small Package: Available in a compact 20-pin SSOP package, it offers a space-saving solution for modern electronic systems.

Applications

The MAX3225CPP's combination of features makes it an excellent choice for a variety of applications, including:

  • Portable and handheld devices
  • Battery-powered equipment
  • Notebook, subnotebook, and palmtop computers
  • Peripherals
  • Data cable interfaces

Conclusion

In summary, the MAX3225CPP from Maxim Integrated is a versatile and efficient RS-232 transceiver that offers a reliable interface solution for portable devices. Its low power consumption, high ESD protection, and compact design make it a preferred choice for designers looking to optimize their serial communication applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6403 $61.1224
19+ $6.2693 $119.1167
29+ $6.0730 $176.1170
40+ $5.8778 $235.1120
51+ $5.6814 $289.7514
69+ $5.0936 $351.4584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess