EN
  • EN
  • DE

THS6072IDGNRG4

Part No THS6072IDGNRG4
Manufacturer National Semiconductor (TI)
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER ADSL DIFFERENTIAL RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1267229-THS6072IDGNRG4
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS6072IDGNRG4 CAD Model

Description

The THS6072IDGNRG4 is a high-speed differential line driver manufactured by Texas Instruments (TI), formerly National Semiconductor. This device is designed to transmit analog signals over twisted-pair cables with high fidelity and low distortion. It is typically used in applications requiring reliable data transmission over extended distances.

Applications:

  • ADSL/HDSL Line Drivers: Used as line drivers in Asymmetric Digital Subscriber Line (ADSL) and High-bit-rate Digital Subscriber Line (HDSL) systems.
  • Differential Transmission Systems: Employed in differential transmission systems for data and video signals.
  • Industrial Communication: Integrated into industrial communication networks for transmitting sensor data and control signals.
  • Video Distribution: Utilized in video distribution systems for transmitting high-resolution video signals.
  • Audio Transmission: Found in audio transmission systems for transmitting high-quality audio signals.

Features:

  • High Output Current: Provides high output current to drive low-impedance transmission lines.
  • Low Distortion: Designed for low harmonic distortion to ensure signal fidelity.
  • High Slew Rate: Offers a high slew rate for fast signal transitions.
  • Differential Input and Output: Features differential input and output for common-mode noise rejection.
  • Wide Bandwidth: Supports a wide bandwidth for high-speed data transmission.
  • Adjustable Gain: Allows for gain adjustment to optimize signal levels.
  • Power-Down Mode: Includes a power-down mode to reduce power consumption.

Benefits:

  • Improved Signal Integrity: Ensures high signal integrity over long transmission distances.
  • Reduced Noise: Rejects common-mode noise to improve signal-to-noise ratio.
  • Increased Transmission Distance: Enables longer transmission distances compared to single-ended systems.
  • Flexible Gain Adjustment: Allows for flexible gain adjustment to optimize signal levels.
  • Lower Power Consumption: Reduces power consumption with its power-down mode.

The THS6072IDGNRG4 operates from a dual power supply, typically ±5V or ±12V. Its high output current capability allows it to drive low-impedance loads, such as twisted-pair cables, without significant signal degradation. The differential input and output configuration provides excellent common-mode noise rejection, which is crucial for maintaining signal integrity in noisy environments. The device is packaged in a small VSSOP package, making it suitable for space-constrained applications. External components, such as resistors and capacitors, are used to set the gain and bias the input and output stages. Proper thermal management is essential to ensure reliable operation at high output power levels. The device's performance is specified over a wide temperature range, making it suitable for use in harsh environments. It is compliant with various industry standards for data transmission and signal integrity. Detailed specifications include total harmonic distortion (THD), signal-to-noise ratio (SNR), and power supply rejection ratio (PSRR).

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9083 $63.2664
18+ $6.4888 $116.7984
28+ $6.2855 $175.9940
38+ $6.0834 $231.1692
50+ $5.8801 $294.0050
66+ $5.2726 $347.9916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess