EN
  • EN
  • DE

TLK1002ARGERG4

Part No TLK1002ARGERG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL SIGNAL CONDITIONING TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269636-TLK1002ARGERG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK1002ARGERG4 CAD Model

Description

The TLK1002ARGERG4 is a high-performance, single-lane 10 Gigabit Ethernet transceiver developed by Texas Instruments. This advanced integrated circuit is designed to meet the rigorous demands of high-speed data transmission in modern networking and communication systems.

Key Features

  • High-Speed Performance: The device supports 10 Gbps Ethernet speeds, making it suitable for a range of applications, including data centers, high-performance computing, and enterprise networking.
  • Energy Efficient: With an emphasis on power efficiency, the TLK1002ARGERG4 helps to reduce the overall power consumption of systems in which it is deployed, contributing to greener and cost-effective operations.
  • Signal Integrity: It boasts robust signal integrity features, ensuring reliable data transmission over various media types, including copper cables and optical fibers.
  • Compatibility: The device is compatible with existing Ethernet protocols, ensuring seamless integration into current network infrastructures without the need for extensive reconfiguration or upgrades.
  • Small Form Factor: Packaged in a compact 48-pin VQFN (ARGERG4) package, the TLK1002ARGERG4 is designed to fit into space-constrained applications.

Applications

The versatility of the TLK1002ARGERG4 makes it an ideal choice for a variety of high-speed data transmission applications. It is particularly well-suited for:

  • Data Center Networking
  • Enterprise Networking Equipment
  • High-Performance Computing
  • Network Interface Cards (NICs)
  • Server and Storage Connectivity

Technical Specifications

The TLK1002ARGERG4 operates over a wide temperature range and features an integrated clock and data recovery (CDR) for each channel. It supports a variety of data rates and is compliant with multiple industry standards, including IEEE 802.3ae for 10GbE.

Conclusion

With its high-speed capabilities, power efficiency, and small footprint, the TLK1002ARGERG4 from Texas Instruments is a powerful solution for modern networking challenges. Its design and technical features make it a reliable and cost-effective choice for system designers looking to enhance network performance and efficiency.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess