The TIPL763 from Texas Instruments is a high-performance, adjustable voltage regulator designed to cater to a wide array of applications. This device is capable of delivering a continuous current of up to 1.5A with an input voltage range from 2.5V to 12V, making it an ideal choice for portable electronics, embedded systems, and other power-sensitive applications.
Key Features:
- Output Voltage Range: The TIPL763 offers an adjustable output voltage from 1.25V to 11V, providing the flexibility needed for various electronic devices.
- High Efficiency: With its low dropout voltage and reduced power dissipation, the TIPL763 is highly efficient, which is crucial for battery-powered devices.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation under various conditions.
- Current Limiting: The current limiting function safeguards the regulator and the load from damage due to excessive current.
- Low Noise: This voltage regulator is designed to minimize noise, which is essential for sensitive applications such as audio or RF circuits.
Applications:
The versatility of the TIPL763 allows it to be used in a multitude of applications, including but not limited to:
- Portable electronics
- Embedded systems
- Power supply modules
- Microcontroller power supplies
- Peripheral devices
Package and Reliability:
The TIPL763 is available in a robust package that is designed to meet the rigorous demands of industrial and commercial applications. The device's package options ensure that it can be easily integrated into various designs while maintaining a small footprint. Texas Instruments' commitment to quality means that the TIPL763 is manufactured to the highest standards, ensuring reliability and performance consistency across different batches and applications.
Support and Resources:
For engineers and designers, Texas Instruments provides extensive support and resources for the TIPL763, including detailed datasheets, application notes, and design tools. This support ensures that integrating the TIPL763 into your design is as seamless as possible, reducing development time and accelerating time-to-market for your products.