EN
  • EN
  • DE

SN54153J

Part No SN54153J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54153 DUAL 4-LINE TO 1-LINE DATA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 22 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669615-SN54153J
Ultra Librarian 3D Model Ultra Librarian SN54153J CAD Model

Description

The SN54153J is a high-quality integrated circuit manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of Texas Instruments' SN54 series, which is known for its robust performance and reliability. The SN54153J is a dual 4-line to 1-line data selectors/multiplexers designed to provide high-speed digital selection and multiplexing operations.

Key Features

  • Logic Type: Data Selector/Multiplexer
  • Number of Circuits: Dual 4-Line
  • Output Type: Differential
  • Package / Case: J-Lead Ceramic Package
  • Operating Temperature: -55°C to 125°C
  • Supply Voltage Range: 4.5V to 5.5V

The SN54153J allows for the selection of one-of-four data sources for each multiplexer, enabling a high degree of flexibility in data routing and control. The differential outputs provide a means to transmit data over longer distances with reduced electromagnetic interference, making it suitable for demanding applications.

Applications

The versatility of the SN54153J makes it ideal for use in a wide variety of applications, including:

  • Data processing systems
  • Communication systems
  • Instrumentation
  • Digital signal routing

With its ceramic package, the SN54153J offers enhanced durability and thermal performance, which is critical for high-reliability environments. The device operates over a wide temperature range, making it suitable for military and aerospace applications, as well as industrial settings where extreme conditions may be encountered.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the SN54153J through detailed technical documentation, application notes, and customer support. Designers and engineers can rely on TI's expertise to integrate the SN54153J into their systems with confidence, ensuring optimal performance and longevity.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess