EN
  • EN
  • DE

LTC2912CTS8-2

Part No LTC2912CTS8-2
Manufacturer Linear Technology
Description Single UV/OV Voltage Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208625-LTC2912CTS8-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2912CTS8-2 CAD Model

Description

The LTC2912CTS8-2 is a high-quality, single input voltage monitor designed by Linear Technology, a leader in the field of analog integrated circuits. This precision product is engineered to safeguard systems by monitoring a single supply voltage. It is ideal for a wide range of applications, including portable devices, automotive systems, and industrial equipment where maintaining correct operation voltage is critical.

Key Features

  • Adjustable Threshold: The LTC2912CTS8-2 offers an adjustable threshold voltage that allows users to set the precise voltage level at which the monitor will trigger an alert. This feature ensures that the device can be tailored to specific system requirements for maximum reliability.
  • Low Power Consumption: Designed with power efficiency in mind, this voltage monitor consumes minimal power, making it suitable for battery-operated devices where power conservation is paramount.
  • Guaranteed Threshold Accuracy: With a guaranteed threshold accuracy over the entire operating temperature range, the LTC2912CTS8-2 provides consistent performance, ensuring that the system is reliably monitored under all conditions.
  • Reset Timeout: The product features an adjustable reset timeout period, allowing the user to define the duration of the reset signal once the monitored voltage has fallen below the set threshold.

Applications

  • Automotive systems
  • Portable and battery-powered devices
  • Industrial monitoring systems
  • Microprocessor/DSP/FPGA supply monitoring

Product Specifications

The LTC2912CTS8-2 comes in a compact TSOT-23 package and features a wide operating temperature range, making it suitable for harsh environments. The voltage monitor operates over a supply range of 2.7V to 5.5V, ensuring compatibility with a variety of power sources.

Why Choose LTC2912CTS8-2?

Linear Technology's LTC2912CTS8-2 stands out for its precision and adaptability. The device's adjustable threshold and timeout features allow for customized monitoring that can be fine-tuned to the needs of almost any system. With its low power consumption and high accuracy, the LTC2912CTS8-2 is an excellent choice for engineers looking to enhance system reliability through effective voltage monitoring.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.7860 $107.5720
3+ $44.1314 $132.3942
5+ $42.7523 $213.7615
6+ $41.3733 $248.2398
8+ $39.9942 $319.9536
10+ $35.8570 $358.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess