LTC2912ITS8-2 - Single Voltage Monitor with Adjustable Threshold from Linear Technology
The LTC2912ITS8-2 is a high-precision single voltage monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This compact and efficient device comes in a TSOT-23 package, designed to monitor a single supply voltage over a wide range of applications, including portable devices, computers, battery-powered equipment, and industrial systems.
Key Features
- Adjustable Threshold: The LTC2912ITS8-2 offers an adjustable threshold voltage feature, allowing users to set the precise voltage level at which the monitor will trigger an alert. This flexibility makes it suitable for a variety of applications and custom configurations.
- Low Power Consumption: With its focus on energy efficiency, this voltage monitor is ideal for battery-operated devices, where power conservation is critical. It ensures minimal impact on the overall power budget of the system it is monitoring.
- Guaranteed Threshold Accuracy: The device boasts a guaranteed threshold accuracy of ±1.5% at 25°C, ensuring reliable monitoring and protection for sensitive electronic components.
- Wide Operating Temperature Range: The LTC2912ITS8-2 operates effectively across a broad temperature range, from -40°C to +125°C, making it suitable for use in harsh environments.
Applications
The versatility of the LTC2912ITS8-2 makes it an ideal choice for a wide array of applications. It is particularly well-suited for systems that require precise voltage monitoring to prevent damage due to abnormal voltage levels. Common applications include:
- Portable and battery-powered devices
- Microprocessor/DSP/FPGA systems
- Industrial equipment
- Automotive electronics
- Power supply monitoring
Technical Specifications
- Package: TSOT-23
- Threshold Voltage Range: Adjustable
- Supply Voltage Range: 2.7V to 5.5V
- Reset Timeout Period: Adjustable with an external capacitor
- Output Type: Open-drain output that can be pulled up to 6V
The LTC2912ITS8-2 is a testament to Linear Technology's commitment to producing high-quality voltage monitoring solutions that enhance the safety and performance of electronic systems. With its adjustable threshold, low power consumption, and high accuracy, it stands as a reliable component for any application requiring vigilant voltage supervision.