Products specifications

Manufacturer Linear Technology
Win Source Part Number 1208628-LTC2913CMS-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2913CMS-1 CAD Model

Description

LTC2913CMS-1 - Voltage Monitor from Linear Technology

The LTC2913CMS-1 is a precision voltage monitor designed by Linear Technology, crafted to ensure the reliability and stability of power systems. It is a quintessential component for applications requiring rigorous voltage supervision to safeguard sensitive electronic circuits.

Key Features:

  • Multiple Voltage Thresholds: This device can monitor up to four voltage thresholds, which makes it versatile for various applications, including multi-rail systems.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout feature, which provides designers with the flexibility to set the delay for the reset signal according to their system requirements.
  • Wide Operating Voltage Range: The LTC2913CMS-1 operates over a broad voltage range, accommodating a variety of power rails commonly used in electronic systems.
  • Low Quiescent Current: It has a low quiescent current, making it ideal for power-sensitive applications, helping to extend battery life in portable devices.
  • Guaranteed Threshold Accuracy: The device guarantees high threshold accuracy over the entire operating temperature range, ensuring reliable monitoring under varying conditions.

Applications:

  • Power Supply Monitoring
  • Battery-Powered Equipment
  • Automotive Systems
  • Industrial Control Systems
  • Computing Infrastructure

The LTC2913CMS-1 is housed in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Its robust design includes features such as glitch immunity and a reset output that is guaranteed to be in the correct state for Vcc down to 1V, which ensures proper system reset even during low voltage conditions.

Overall, the LTC2913CMS-1 voltage monitor is a highly reliable solution for any application that requires accurate voltage monitoring to protect and maintain system integrity. Its precision, coupled with its low power consumption and flexible features, make it an excellent choice for designers looking to enhance their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention