Products specifications

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2144
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz, 125MHz
Frequency - Output 2 100MHz, 125MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 60mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2144
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343818-DSC2144FE2-E0017T
Ultra Librarian 3D Model Ultra Librarian DSC2144FE2-E0017T CAD Model

Description

The DSC2144FE2-E0017T is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Performance: The DSC2144FE2-E0017T offers exceptional processing power, making it suitable for high-speed and data-intensive tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, this product ensures minimal power usage, extending the life of battery-powered devices.
  • Robust Design: Built to withstand harsh conditions, this product delivers reliable performance even in extreme environments.
  • Advanced Security: Featuring Microchip's advanced security protocols, the DSC2144FE2-E0017T provides secure data transmission and storage, protecting against unauthorized access and cyber threats.
  • Connectivity: With integrated communication interfaces, this product offers seamless connectivity options for various communication protocols.

Applications

The versatility of the DSC2144FE2-E0017T makes it an ideal choice for a multitude of applications, including but not limited to industrial automation, automotive systems, consumer electronics, and Internet of Things (IoT) devices. Its ability to perform in critical systems ensures that it is a go-to component for engineers and designers seeking reliability and performance.

Technical Specifications

  • Manufacturer: Microchip Technology
  • Product Category: Semiconductors
  • Mounting Style: SMD/SMT
  • Package / Case: To be specified
  • Minimum Operating Temperature: To be specified
  • Maximum Operating Temperature: To be specified

For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology or contact their support team for further assistance.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 20VFQFN
Lowest to $10.8108
ECAD model for DSC400-1111Q0044KI2
Microchip Technology
MEMS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6021CE1A-00JA
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $10.6166
ECAD model for DSC2030FI2-C0002
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6122CI2A-00B0
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $10.5105
ECAD model for DSC2311KI2-R0002T
Microchip Technology
2-OUTPUT MEMS CLOCK GENERATOR, 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC612RI3A-010GB
Microchip Technology
MEMS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6121JE1B-0198
Microchip Technology
MEMS OSC XO 2.25V-3.6V 20VQFN
Need more? Email Us
ECAD model for DSC400-4244Q0071KE1
Microchip Technology
MEMS OSC (FS) LVCMOS 25PPM 3.2X2 / CMOS MEMS (Silicon) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Need more? Email Us
ECAD model for DSC6021CI2A-00GBT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention