EN
  • EN
  • DE

LTC2914IGN-2

Part No LTC2914IGN-2
Manufacturer Linear Technology
Description Quad UV/OV Positive/Negative Voltage Monitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208632-LTC2914IGN-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2914IGN-2 CAD Model

Description

LTC2914IGN-2 - Quad Input Voltage Monitor

The LTC2914IGN-2 is a highly precise quad input voltage monitor designed by Linear Technology to ensure the reliability and stability of electronic systems. This advanced monitoring IC is capable of observing four separate voltage inputs simultaneously, making it an ideal choice for complex power supply systems that require stringent voltage regulation and supervision.

The LTC2914IGN-2 features a wide voltage monitoring range, which allows it to accommodate various applications ranging from low-voltage digital systems to high-voltage power supplies. Each of the four inputs can be independently configured with an external resistive divider, providing the flexibility to monitor different voltage levels according to specific circuit requirements.

One of the key benefits of the LTC2914IGN-2 is its tight accuracy specifications. With a precision of ±1.5% over the entire operating temperature range, this voltage monitor ensures that any deviations from the nominal voltage levels are quickly and accurately detected, enabling prompt corrective actions to be taken to protect sensitive electronic components from damage due to overvoltage or undervoltage conditions.

The device offers selectable undervoltage and overvoltage threshold levels, which can be programmed through external resistors. This feature allows designers to set precise voltage margins tailored to the needs of their specific applications. Moreover, the LTC2914IGN-2 provides a glitch filter to prevent false triggering due to transient voltage spikes, ensuring reliable operation even in noisy electrical environments.

For ease of integration into various systems, the LTC2914IGN-2 is offered in a compact 16-pin narrow SSOP package, making it suitable for space-constrained applications. Its operating temperature range from -40°C to 85°C allows for deployment in a wide range of environmental conditions.

In summary, the LTC2914IGN-2 from Linear Technology is a versatile and reliable solution for monitoring multiple voltage rails in complex power management systems. Its high accuracy, programmable thresholds, and robust filtering capabilities make it an essential component for safeguarding electronic systems against voltage-related failures.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess