Products specifications Report Issue?

Reference Date Code 08+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739518-LTC2918IDDB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2918IDDB CAD Model

Description

LTC2918IDDB - Precision Hex Supply Monitor from Linear Technology

The LTC2918IDDB is a sophisticated monitoring solution designed by Linear Technology to ensure the reliability and stability of power supplies in complex electronic systems. This precision hex supply monitor can simultaneously track up to six supply voltages, making it an ideal choice for multi-voltage systems that require vigilant power supervision.

Key Features:

  • Multiple Voltage Monitoring: Capable of monitoring six supply voltages, the LTC2918IDDB is versatile in its applications, catering to systems with varied power requirements.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout feature, which allows designers to set the duration for which the reset condition is maintained once a fault is detected.
  • Selectable Thresholds: Users can select from a range of voltage thresholds for each monitor input, enabling customization for specific voltage levels as per the requirements of the system.
  • Wide Operating Range: The device operates over a wide voltage range, accommodating systems with different power specifications.
  • Low Quiescent Current: With its low quiescent current, the LTC2918IDDB ensures minimal power consumption when monitoring the supply voltages, contributing to the overall energy efficiency of the system.

Applications:

The LTC2918IDDB is well-suited for a variety of applications where power supply monitoring is crucial. These include:

  • Telecommunication Systems
  • Data Storage Equipment
  • Industrial Control Systems
  • Computing Infrastructures

Product Specifications:

The LTC2918IDDB is offered in a compact 12-lead DFN package, optimized for space-constrained applications. It is designed to operate over the industrial temperature range, ensuring reliability under varying environmental conditions. The device also includes features such as an under-voltage lockout to prevent system operation at inadequate voltages, and an over-temperature shutdown for additional protection.

In summary, the LTC2918IDDB from Linear Technology is a comprehensive solution for power supply monitoring in multi-voltage systems, providing precision, flexibility, and reliability to maintain system integrity and prevent failures due to power supply issues.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention