Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products BlueNRG-MS
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-16393,-1138-STEVAL-IDB005V1D
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 STM
HTSUS 8517.62.0090
Win Source Part Number 1283265-STEVAL-IDB005V1D
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDB005V1D CAD Model

Description

STEVAL-IDB005V1D - Bluetooth Low Energy Evaluation Board

The STEVAL-IDB005V1D from STMicroelectronics is a comprehensive evaluation platform designed for the development and testing of Bluetooth Low Energy (BLE) applications. This advanced evaluation board is based on the BlueNRG-M2 application processor, which is a powerful, low-power Bluetooth Low Energy (BLE) system-on-chip with a flexible peripheral set.

This evaluation board is particularly suited for designers looking to rapidly prototype and deploy energy-efficient Bluetooth applications such as wearables, fitness accessories, smart home devices, and IoT sensors. The STEVAL-IDB005V1D offers a rich set of features that facilitate the development of cutting-edge BLE applications:

  • Integrated BlueNRG-M2 module: A high-performance, programmable Bluetooth 5.0 certified module.
  • On-board antenna: Designed for optimal RF performance, ensuring a robust wireless communication link.
  • USB interface: For power supply, programming, and communication, making it easy to connect to a PC for development and testing.
  • SWD interface: Supports debugging and firmware programming, which is essential for development and troubleshooting.
  • Multiple GPIOs: Exposed for custom functionalities and extensions, providing flexibility in hardware interfacing.
  • User LEDs and buttons: To facilitate user interaction and provide visual feedback during operation or testing.

The board is complemented by ST's comprehensive software development kit (SDK), which includes sample applications, protocol stacks, and a wide range of application programming interfaces (APIs) to streamline the development process. The SDK is designed to be user-friendly and provides extensive documentation to assist developers in creating efficient and reliable BLE solutions.

Whether you are an experienced developer or just starting with Bluetooth technology, the STEVAL-IDB005V1D evaluation board is an excellent tool for bringing your wireless applications to life. Its combination of powerful hardware features and supportive software environment makes it an ideal platform for innovation in the BLE space.

You May Also Be Interested in

Ai-Thinker
2.4G/5G WIFI MODULE + BLUETOOTH
Need more? Email Us
ECAD model for BW16-KIT
Ai-Thinker
WIFI +BLUETOOTH 4.2 DEVELOPMENT
Need more? Email Us
ECAD model for BW15-KIT
Hittite
GaAs MMIC SMT DOUBLEBALANCED BALANCED MIXER, 4.5 - 6 GHz
Lowest to $6.2158
ECAD model for HMC218MS8E
Silicon Labs
BGM121 BLUE GECKO MODULE RADIO B / Blue Gecko BGM121 Transceiver Evaluation Board
Lowest to $58.9588
ECAD model for SLWRB4302A
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
Lowest to $4.0182
ECAD model for TB-03F-KIT
Skyworks Solutions Inc.
BOARD EVALUATION FOR SI4703-D / - Si4703 Tuner 76MHz ~ 108MHz Evaluation Board
Need more? Email Us
ECAD model for SI4703-D-EVB
Ai-Thinker
WIFI + BLE5.0 DEVELOPMENT BOARD,
Need more? Email Us
ECAD model for AI-WB2-12F-KIT
Nordic Semiconductors
KIT EVALUATION NRF905 433MHZ / - nRF905 Transceiver 433MHz Evaluation Board
Lowest to $2.1914
ECAD model for NRF905-EVKIT-433
Intersil Corporation
Quad Programmable Up Converter
Lowest to $43.7948
ECAD model for ISL5217KI

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention