EN
  • EN
  • DE

LTC2926IGN#PBF

Part No LTC2926IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 20SSOP / Processor Supervisor 3 20-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Controller
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 2.5mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 783140-LTC2926IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2926
Introduction Date October 11, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2926IGN#PBF CAD Model

Description

Product Overview: LTC2926IGN#PBF

The LTC2926IGN#PBF is a sophisticated power supply tracking controller designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of multiple-output and multiple-phase power systems. This integrated circuit is engineered to ensure that various supply voltages power up and down in a coordinated sequence, which is a critical requirement in complex electronic systems to maintain system reliability and prevent damage to sensitive components.

Key Features

  • Power Supply Tracking: The LTC2926IGN#PBF provides precision tracking of multiple power supply voltages, ensuring that they ramp up and down in a controlled manner according to the configured sequence.
  • Versatile Configuration: This device allows for a wide range of configuration options through its I²C/SMBus-compatible interface, enabling users to program the tracking parameters and monitor the status of the power supplies.
  • Adjustable Ramp Rates: Users can set the voltage ramp rates to meet specific system requirements, which is particularly useful for managing inrush currents and system power-up sequences.
  • Power Good Outputs: The LTC2926IGN#PBF features 'power good' outputs that provide real-time feedback on the status of each power supply, which is essential for system diagnostics and monitoring.
  • Compact Design: Housed in a space-saving 16-lead SSOP package, this controller is suitable for high-density circuit designs where board space is at a premium.

Applications

The LTC2926IGN#PBF is ideal for a variety of applications where precise power supply sequencing is crucial. It is commonly used in:

  • Telecommunications equipment
  • Servers and data storage systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is reflected in the LTC2926IGN#PBF. The device is manufactured to meet stringent industry standards, ensuring consistent performance and longevity in critical applications. With its robust feature set and flexible configuration options, the LTC2926IGN#PBF is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3242 $51.8904
29+ $3.5481 $102.8949
44+ $3.4372 $151.2368
61+ $3.3263 $202.9043
78+ $3.2154 $250.8012
105+ $2.8828 $302.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess