EN
  • EN
  • DE

LTC2938CMS#PBF

Part No LTC2938CMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC FOUR PWR SUPP MONITOR 12MSOP / Processor Supervisor 4 Automotive 12-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Four Power Supply Monitor
Operating Supply Voltage 1 V ~ 5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Win Source Part Number 783163-LTC2938CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2938
Introduction Date July 24, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2938CMS#PBF CAD Model

Description

Linear Technology LTC2938CMS#PBF Power Supply Monitor

The LTC2938CMS#PBF is a highly integrated power supply monitor and sequencer, designed and manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits. This advanced component is engineered to monitor up to four power supply voltages simultaneously, ensuring that complex systems with multiple power rails operate reliably and within their specified voltage ranges.

Key Features

  • Voltage Monitoring: The LTC2938CMS#PBF can monitor four voltages that are critical to the system's performance. This feature is essential for systems that require precise voltage levels for optimal operation.
  • Programmable Sequence: Users can program the sequence in which the power supplies are enabled or disabled, allowing for a controlled power-up and power-down sequence to prevent damage to sensitive components.
  • Adjustable Reset Timer: The device includes an adjustable reset timeout that provides flexibility in determining how long the system should attempt to correct an out-of-spec condition before a reset is triggered.
  • Flexible Configuration: Configuration is made easy through the use of external resistors or a serial interface, which allows for precise settings tailored to specific system requirements.
  • Cascade Capability: For systems with more than four power rails, multiple LTC2938 devices can be cascaded, thus expanding the monitoring and sequencing capabilities without significant complexity.

Applications

The LTC2938CMS#PBF is ideal for a wide range of applications, including:

  • Telecommunications
  • Servers and Networking Equipment
  • Industrial Systems
  • Medical Equipment
  • Automotive Electronics

Reliability and Packaging

The device is housed in a compact MSOP-16 package, which offers a space-saving solution and is suitable for high-density circuit boards. The LTC2938CMS#PBF is also characterized for operation over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

With its robust feature set and Linear Technology's reputation for quality, the LTC2938CMS#PBF is an excellent choice for designers looking to enhance the reliability and functionality of their power management systems.

You May Also Be Interested in

Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1972 $55.1832
14+ $7.5465 $105.6510
21+ $7.3106 $153.5226
29+ $7.0748 $205.1692
37+ $6.8390 $253.0430
49+ $6.1315 $300.4435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess