EN
  • EN
  • DE
  • IT

LTC2943IDD#PBF

Part No LTC2943IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC GAS GAUGE MULTICELL 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (3x3)
Win Source Part Number 1062298-LTC2943IDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2943IDD#PBF CAD Model

Description

LTC2943IDD#PBF - Multicell Battery Gas Gauge

The LTC2943IDD#PBF is a comprehensive I2C-compatible battery gas gauge from Linear Technology that provides precise monitoring for multicell battery applications. This advanced power management IC is designed to keep track of battery status in portable devices, ensuring safe and efficient operation across a range of applications including mobile computers, power tools, and energy storage systems.

At the heart of LTC2943IDD#PBF's functionality is its ability to measure battery charge state, voltage, current, and temperature, which are critical parameters for maintaining battery health and performance. It is suitable for use with a variety of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, making it a versatile choice for diverse product designs.

The device operates over a wide voltage range of 3.6V to 20V, which allows it to monitor most battery configurations without the need for additional supporting components. The integrated temperature sensor and 14-bit ADC ensure high accuracy in measurement, providing detailed and reliable data that can be used to optimize battery life and safeguard against overcharging and deep discharge conditions.

One of the key features of the LTC2943IDD#PBF is its programmable alert function. This allows designers to set thresholds for various parameters, such as voltage, charge, and temperature, and receive an immediate alert if these thresholds are crossed. This proactive monitoring capability enhances the safety and longevity of the battery system by preventing operation outside of specified limits.

The compact DFN package of the LTC2943IDD#PBF minimizes the footprint on the PCB, making it an excellent choice for space-constrained applications. The device also includes a quiescent current of only 50µA, which contributes to the overall energy efficiency of the system it is monitoring.

Overall, the LTC2943IDD#PBF battery gas gauge is a sophisticated, high-precision solution for battery monitoring that combines functionality, versatility, and efficiency. It is a critical component for designers looking to create reliable and high-performance battery-powered systems.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0376 $56.3008
18+ $5.7745 $103.9410
27+ $5.5940 $151.0380
37+ $5.4136 $200.3032
48+ $5.2331 $251.1888
64+ $4.6918 $300.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess