EN
  • EN
  • DE

LTC2977BCUPPBF

Part No LTC2977BCUPPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014615-LTC2977BCUPPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2977BCUPPBF CAD Model

Description

Linear Technology LTC2977BCUP#PBF - Power System Manager IC

The LTC2977BCUP#PBF is a highly sophisticated Power System Management IC from Linear Technology, designed to optimize and control up to eight power supply rails in complex systems. This integrated circuit provides advanced monitoring and control capabilities, making it an essential component for managing power in high-performance computing systems, networking equipment, and industrial applications.

Key Features:

  • Precise Control: The LTC2977BCUP#PBF offers precise control over power supply voltages, enabling users to adjust and monitor voltage levels with high accuracy. This ensures stable operation of sensitive electronic components.
  • Multiple Channels: With eight channels of power supply management, this IC can handle a variety of rails simultaneously, simplifying the design and reducing the need for multiple discrete components.
  • Digital Interface: Equipped with a PMBus-compatible serial interface, the LTC2977 allows for digital communication and programming, facilitating easy integration into system designs and enabling remote control and diagnostics.
  • Sequencing and Supervision: The device provides power-up and power-down sequencing, ensuring that each rail is activated or deactivated in the correct order to protect the system. It also includes supervision features to monitor overvoltage, undervoltage, and overtemperature conditions.
  • EEPROM Configuration: Configuration settings can be saved in the onboard EEPROM, which allows for settings to be preserved across power cycles and simplifies mass deployment of configured systems.

Applications:

  • Data Centers and Servers
  • Telecommunications Equipment
  • Industrial Control Systems
  • High-Performance Computing
  • Networking Gear

The LTC2977BCUP#PBF is packaged in a compact 64-pin QFN package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in demanding environments. By integrating the LTC2977BCUP#PBF into your power management system, you can benefit from reduced complexity, enhanced reliability, and improved efficiency, making it an ideal choice for advanced power system management solutions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess