EN
  • EN
  • DE

LTC3129EUD-1#PBF

Part No LTC3129EUD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST PROG 0.2A 16QFN / Conv DC-DC 1.92V to 15V Synchronous Step Down/Step Up Single-Out 2.5V to 15V 0.2A 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 1.92V
Voltage Input MAX 15V
Output Voltage 2.5V
Output Voltage MAX 15V
Output Current 200mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 783258-LTC3129EUD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3129-1
Introduction Date February 01, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3129EUD-1#PBF CAD Model

Description

The LTC3129EUD-1#PBF is a high-efficiency, 200mA buck-boost DC/DC converter from Linear Technology, designed to extend the life of a battery in portable systems by efficiently converting battery voltages or harvesting energy from low voltage sources. This versatile converter is an excellent solution for applications requiring a regulated output voltage with an input voltage that may be above, below, or equal to the output voltage.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 2.42V to 15V, the LTC3129EUD-1#PBF is suitable for a variety of power sources including single or multiple cell batteries, supercapacitors, and even energy harvesting sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.8V to 5.25V, making it highly versatile for different circuit requirements.
  • High Efficiency: With its up to 95% conversion efficiency and low quiescent current, this converter maximizes the use of available energy, making it ideal for energy-sensitive applications.
  • Burst Mode® Operation: The inclusion of Burst Mode operation ensures high efficiency at low output currents and maintains a low quiescent current, which is crucial for extending battery life in portable devices.
  • Programmable Average Input Current Limit: Users can set an input current limit to prevent overloading the input source, particularly useful in energy harvesting applications.
  • Integrated Fault Protection: Features like over-temperature protection, short-circuit protection, and true output disconnect during shutdown protect both the converter and the connected load.
  • Compact Package: The device comes in a compact, thermally efficient 16-lead QFN package that is suitable for space-constrained applications.

Applications

The LTC3129EUD-1#PBF is well-suited for a range of applications, including but not limited to:

  • Energy Harvesting Systems
  • Wireless Sensors
  • Portable and Wearable Devices
  • Remote Monitoring
  • Backup Power Supplies

This product from Linear Technology ensures a reliable and efficient power management solution for designers looking to optimize the power consumption of their systems while maintaining a regulated output voltage across diverse operating conditions.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6651 $62.6604
8+ $12.8534 $102.8272
13+ $12.4518 $161.8734
17+ $12.0501 $204.8517
22+ $11.6484 $256.2648
29+ $10.4434 $302.8586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess