EN
  • EN
  • DE

TLC339CNS

Part No TLC339CNS
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR QUAD 14SO / Comparator General Purpose CMOS, Open-Drain 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Tube
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain
Voltage - Supply, Single/Dual (±) 3V ~ 16V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 100µA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5µs
Temperature Range - Operating 0°C ~ 70°C
Case / Package 14-SOIC (0.209", 5.30mm Width)
Mounting Surface Mount
Supplier Device Package 14-SO
Base Product Number TLC339
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLC339CNSG4,TLC339CNSG4-ND
Standard Package 50
Win Source Part Number 1321107-TLC339CNS
Ultra Librarian 3D Model Ultra Librarian TLC339CNS CAD Model

Description

The Texas Instruments TLC339CNS is a high-performance, quad differential comparator that offers a significant upgrade in the realm of voltage comparison applications. This device is designed to operate from a single 5-V supply or dual supplies up to ±15 V, making it incredibly versatile for a wide range of electrical circuits and systems.

With a typical offset voltage of 5 mV and an offset voltage drift of 10 µV/°C, the TLC339CNS provides precise functionality, ensuring reliable performance even under varying temperature conditions. This precision is particularly beneficial in control systems, where accurate voltage thresholds are crucial for proper operation.

The device features a common-mode input voltage range that extends from the negative rail to Vcc - 1.5 V, which allows for direct sensing near ground in single-supply applications. This capability is essential for low-voltage operations and simplifies design considerations for system engineers.

One of the standout features of the TLC339CNS is its low supply current, which is typically 20 µA per channel. This low power consumption is ideal for portable and battery-powered applications where energy efficiency is a priority. Additionally, the device's fast response time enhances its suitability for high-speed signal processing tasks.

The TLC339CNS is available in an industry-standard 14-pin NS package, which ensures compatibility with a broad range of PCB layouts and existing designs. Its pin configuration is designed to facilitate easy integration into multiple circuit configurations.

Overall, the Texas Instruments TLC339CNS is an excellent choice for designers looking for a reliable and efficient quad differential comparator. Whether it's being used in telecommunications, industrial control systems, or consumer electronics, the TLC339CNS delivers the performance and flexibility needed to meet the demands of modern electronic applications.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.6623
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NEC
Lowest to $1.5246

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess