LTC3204EDC-3.3#TRMPBF - Low Noise, Regulated Charge Pump DC/DC Converter
The LTC3204EDC-3.3#TRMPBF is a high-performance, low noise, regulated charge pump DC/DC converter produced by Linear Technology, a renowned leader in the field of analog integrated circuits. This device is specifically designed to provide a steady, regulated output voltage of 3.3V from an input voltage range of 2.7V to 4.5V, making it an ideal power solution for portable battery-powered devices such as mobile phones, PDAs, and handheld medical equipment.
With its small form factor, the LTC3204EDC-3.3#TRMPBF comes in a 6-lead DFN package that is suitable for space-constrained applications. The compact design does not compromise on performance, as it features low noise operation and high efficiency, which are critical for maintaining battery life and ensuring device reliability.
Key features of the LTC3204EDC-3.3#TRMPBF include:
- Fixed Output Voltage: 3.3V
- Input Voltage Range: 2.7V to 4.5V
- Low Output Voltage Ripple
- High Efficiency: Up to 96%
- No Inductors: Uses Capacitive Charge Pump
- Thermal Shutdown and Overcurrent Protection
- Low Shutdown Current:
- Small 6-Lead DFN Package
The charge pump technology employed in the LTC3204EDC-3.3#TRMPBF allows for the elimination of inductors, thus reducing noise and making the device suitable for RF and other noise-sensitive applications. The built-in thermal shutdown and overcurrent protection features safeguard the device and the end application from potential damage due to abnormal operating conditions.
The LTC3204EDC-3.3#TRMPBF also offers a low shutdown current of less than 1µA, which is particularly beneficial for battery-powered applications where power conservation is paramount. The high efficiency of up to 96% ensures minimal loss of power during conversion, thereby extending battery life and improving overall performance of the end product.
Overall, the LTC3204EDC-3.3#TRMPBF from Linear Technology is a robust, efficient, and reliable solution for applications requiring a small, low-noise, and regulated power supply.