EN
  • EN
  • DE

TRF3761-BIRHAT

Part No TRF3761-BIRHAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N PLL W/VCO 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Integer-N Synthesizer/VCO
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 1.71GHz
Supply Voltage - Operating 4.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 034961-TRF3761-BIRHAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF3761-BIRHAT CAD Model

Description

Introducing the TRF3761-BIRHAT from Texas Instruments

The TRF3761-BIRHAT is a state-of-the-art integrated Phase-Locked Loop (PLL) based frequency synthesizer produced by Texas Instruments, a leader in semiconductor solutions. This high-performance device is designed to deliver exceptional frequency generation for a variety of applications, including wireless communication systems, RF transceivers, and signal processing equipment.

The TRF3761-BIRHAT operates within a broad frequency range, providing users with the flexibility to generate frequencies suitable for their specific needs. Its precise control and stability are paramount, ensuring that the generated frequencies are accurate and consistent, which is critical for maintaining the integrity of communication signals and system performance.

Key Features of the TRF3761-BIRHAT:

  • High Frequency Range: The device can generate frequencies that cover a wide spectrum, providing versatility for different RF applications.
  • Low Phase Noise: With its low phase noise performance, the TRF3761-BIRHAT ensures a clean signal output, which is essential for high-quality signal transmission and reception.
  • Programmable: It comes with programmable dividers and charge pump settings, allowing users to fine-tune the performance according to their system requirements.
  • Integrated Voltage Controlled Oscillator (VCO): The built-in VCO simplifies the design process by reducing the need for external components, thereby saving space and cost.
  • Power Efficiency: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for battery-operated equipment.

Engineered for reliability, the TRF3761-BIRHAT is built to deliver consistent performance even under varying environmental conditions. Its robust design ensures that it can withstand the rigors of real-world applications, making it a trusted component for mission-critical systems.

Whether you are developing a new wireless system or upgrading an existing one, the TRF3761-BIRHAT from Texas Instruments offers the precision, flexibility, and reliability required to meet the demands of modern RF technology. Its compact form factor, combined with its advanced features, makes it an ideal choice for designers looking to push the boundaries of frequency synthesis.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5762 $53.1524
5+ $21.8062 $109.0310
8+ $21.1247 $168.9976
10+ $20.4433 $204.4330
13+ $19.7618 $256.9034
17+ $17.7175 $301.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess