EN
  • EN
  • DE

LTC3204EDC-5#TRPBF

Part No LTC3204EDC-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 0.15A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 150mA
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 109494-LTC3204EDC-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3204EDC-5#TRPBF CAD Model

Description

The LTC3204EDC-5#TRPBF is a high-performance, low noise, regulated charge pump DC/DC converter produced by Linear Technology, a brand synonymous with precision, reliability, and innovation. This compact and efficient component is designed to provide a fixed 5V output from an input voltage range of 2.7V to 5.5V, making it perfectly suited for a variety of battery-powered applications where space is at a premium and noise sensitivity is critical.

Key Features:

  • High Efficiency: The LTC3204EDC-5#TRPBF utilizes a low-noise switched-capacitor charge pump to deliver a high efficiency conversion, minimizing power loss and extending battery life.
  • Fixed Output Voltage: It provides a steady 5V output, ensuring consistent performance for devices that require a stable power supply.
  • Low Noise Operation: With its unique design, this charge pump offers exceptionally low output ripple and noise, which is crucial for sensitive RF and analog circuits.
  • Thermal Protection: The device includes thermal shutdown circuitry that protects it from damage due to overheating, enhancing its reliability and longevity.
  • Compact Packaging: The LTC3204EDC-5#TRPBF comes in a tiny, 6-lead DFN package, making it an ideal solution for space-constrained applications.

Applications:

This charge pump is versatile and can be used in a range of applications, including but not limited to:

  • Portable Instruments
  • Mobile Phones
  • Wireless and DSL Modems
  • White LED Backlights
  • Handheld Computers/PDAs

Product Specifications:

Parameter Value Output Voltage (Fixed) 5V Input Voltage Range 2.7V to 5.5V Package Type 6-Lead DFN Thermal Protection Yes Manufacturer Linear Technology

The LTC3204EDC-5#TRPBF is a testament to Linear Technology's commitment to providing cutting-edge power management solutions. It is the ideal choice for designers looking for a low noise, reliable, and space-saving power supply option for their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0829 $54.4974
14+ $7.4526 $104.3364
21+ $7.2197 $151.6137
29+ $6.9868 $202.6172
38+ $6.7540 $256.6520
50+ $6.0553 $302.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,873 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess