EN
  • EN
  • DE
  • IT

LTC3216EDE

Part No LTC3216EDE
Manufacturer Linear Technology
Description 1A Low Noise High Current LED Charge Pump with Independent Torch/Flash Current Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208689-LTC3216EDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3216EDE CAD Model

Description

The LTC3216EDE is a highly efficient, charge pump-based, constant-current LED driver designed by Linear Technology to cater to the needs of portable lighting applications. This compact and versatile device is engineered to drive up to eight LEDs in series, providing uniform brightness and enhancing the user experience in a variety of devices such as smartphones, digital cameras, and other portable electronics.

Key Features

  • High Efficiency: The LTC3216EDE is designed for optimal power efficiency, which helps in prolonging battery life in portable devices.
  • Adjustable Current Control: It offers precise control over LED current, allowing for adjustable brightness levels, which can be easily set through an external resistor or a PWM signal.
  • Low Noise Operation: The device operates with a 1MHz fixed-frequency switching, minimizing noise and avoiding interference with RF and other sensitive circuits within the device.
  • Thermal Protection: Integrated thermal shutdown ensures protection against overheating, enhancing the longevity and reliability of both the LED driver and the overall device.
  • Compact Design: The LTC3216EDE comes in a compact, low-profile (0.75mm) 3mm x 3mm DFN package, making it ideal for space-constrained applications.

Technical Specifications

  • Input Voltage Range: 2.7V to 4.5V
  • Drive Capability: Up to 8 LEDs in series
  • Output Voltage: Up to 32V
  • LED Current: Up to 30mA per LED
  • Quiescent Current: 0.3µA (shutdown)

The LTC3216EDE is not only a practical solution for portable LED driving requirements but also a testament to Linear Technology's commitment to innovation and quality. Its robust feature set ensures that it can meet the stringent demands of modern portable electronics, providing a reliable and consistent light source for a multitude of applications.

Whether you are designing a new portable device or looking to improve the efficiency and performance of an existing product, the LTC3216EDE from Linear Technology is an excellent choice for your LED driving needs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess