EN
  • EN
  • DE

LTC3402CS8

Part No LTC3402CS8
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0345+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739524-LTC3402CS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3402CS8 CAD Model

Description

The LTC3402CS8 from Linear Technology is a high-performance, synchronous step-down regulator that is designed to provide efficient power management for a wide range of applications. This compact and versatile regulator operates at a switching frequency of 2.25MHz, allowing for the use of small surface mount inductors and capacitors, which reduces the overall footprint and component cost on the printed circuit board (PCB).

Key Features

  • High Efficiency: Capable of converting input voltages from 2.5V to 5.5V down to outputs as low as 0.6V, the LTC3402CS8 offers up to 96% efficiency, making it an ideal choice for battery-powered devices and portable applications.
  • Fast Switching Frequency: The 2.25MHz fixed frequency operation allows for a fast transient response and reduces noise, which is critical for sensitive RF and precision analog applications.
  • Low RDS(ON) Internal Switches: The internal switches have low on-resistance, which further enhances efficiency by minimizing conduction losses.
  • Current Mode Operation: Provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Thermal Protection: Built-in thermal shutdown ensures protection against overheating, enhancing the reliability and longevity of the device.

Applications

The LTC3402CS8's high efficiency and compact size make it suitable for a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Modems and Networking Devices
  • Medical Devices
  • GPS Receivers

Package and Availability

The LTC3402CS8 is offered in an 8-lead, low-profile (1mm) plastic SO package. The small size and high efficiency of the LTC3402CS8 make it an excellent choice for space-constrained applications requiring efficient power management. For detailed specifications, application notes, and additional resources, please refer to the official Linear Technology datasheets and product documentation.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess