EN
  • EN
  • DE

LTC3405AES6-1.5#TRPBF

Part No LTC3405AES6-1.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.5V 0.3A SYNC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 300mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1062510-LTC3405AES6-1.5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3405AES6-1.5#TRPBF CAD Model

Description

Overview of LTC3405AES6-1.5#TRPBF

The LTC3405AES6-1.5#TRPBF is a high-efficiency, monolithic synchronous buck regulator from Linear Technology. Designed to deliver up to 300mA of continuous output current, this regulator operates from a 2.5V to 5.5V input voltage range, making it ideal for single-cell Li-Ion, or multi-cell alkaline/NiMH applications as well as for general purpose fixed rail conversions.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is suitable for low-voltage applications that require a stable power supply.
  • High Efficiency: With its synchronous operation, the LTC3405AES6-1.5#TRPBF can achieve up to 96% efficiency, which helps to minimize heat generation and extend battery life in portable applications.
  • Small Footprint: The regulator comes in a compact, low-profile (1mm) ThinSOT package, which is beneficial for space-constrained applications.
  • No Schottky Diode Required: The internal synchronous rectification design eliminates the need for an external Schottky diode, reducing the overall component count and board space.
  • High Switching Frequency: With a switching frequency of up to 2.25MHz, the LTC3405AES6-1.5#TRPBF allows the use of small surface mount inductors and capacitors, which further saves space and cost.
  • Stable with Ceramic Capacitors: The device remains stable with ceramic output capacitors, providing a cost-effective solution with improved performance characteristics like lower equivalent series resistance (ESR).

Applications

Due to its small size and high efficiency, the LTC3405AES6-1.5#TRPBF is an excellent choice for a variety of applications, including:

  • Portable Instruments
  • Wireless and DSL Modems
  • PDAs and Handheld Computers
  • Digital Cameras and MP3 Players
  • GPS Receivers

Protection Features

For added reliability, the LTC3405AES6-1.5#TRPBF includes several protection features such as over-temperature protection and current limiting. These features enhance the safety and longevity of both the regulator and the overall system it is integrated into.

In summary, the LTC3405AES6-1.5#TRPBF from Linear Technology is a versatile and efficient solution for modern electronic devices requiring a small, high-performance power supply.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4927 $59.3759
41+ $2.8656 $117.4896
63+ $2.7766 $174.9258
86+ $2.6865 $231.0390
112+ $2.5976 $290.9312
149+ $2.3285 $346.9465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,350 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess