EN
  • EN
  • DE

LTC3405AES6-1.8#TRMPBF

Part No LTC3405AES6-1.8#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 0.3A SYNC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 300mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 104978-LTC3405AES6-1.8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3405AES6-1.8#TRMPBF CAD Model

Description

LTC3405AES6-1.8#TRMPBF: High-Efficiency, 300mA Synchronous Step-Down Regulator

The LTC3405AES6-1.8#TRMPBF is a high-performance, synchronous step-down voltage regulator from Linear Technology, designed to deliver a fixed output voltage of 1.8V. It is capable of supplying up to 300mA of output current while maintaining a high efficiency over a wide load range. This compact and efficient power solution is ideal for portable battery-powered equipment where extended battery life is essential.

This regulator comes in a tiny SOT-23 package, which is highly valued in space-constrained applications. The LTC3405AES6-1.8#TRMPBF operates over a wide input voltage range from 2.5V to 5.5V, making it suitable for single-cell lithium-ion/polymer, or multi-cell alkaline/NiCd/NiMH applications. Furthermore, its low dropout operation ensures optimal performance even when the input voltage is close to the output voltage.

The LTC3405AES6-1.8#TRMPBF utilizes a constant frequency, current mode control scheme which provides excellent line and load transient response. Additionally, it has a low quiescent current that further enhances its efficiency. The device includes internal synchronous rectification, which improves efficiency and eliminates the need for an external Schottky diode.

Key features of the LTC3405AES6-1.8#TRMPBF include a high switching frequency of up to 2.25MHz, which allows the use of small, low-cost capacitors and inductors. It also has a 'Burst Mode' operation that significantly improves efficiency at light loads, and a shutdown mode that reduces the supply current to less than 1µA, further conserving battery life during standby.

Protection features of this regulator include over-temperature protection and current limiting, which safeguard the device and the load under abnormal operating conditions. The LTC3405AES6-1.8#TRMPBF also features a low-battery detector that provides an early warning of a pending loss of power, allowing systems to save critical data and enter a low-power state.

In conclusion, the LTC3405AES6-1.8#TRMPBF from Linear Technology is an excellent choice for designers looking for a high-efficiency, low-profile power management solution that is both reliable and versatile for a wide range of portable applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2024 $62.0240
23+ $5.0889 $117.0447
36+ $4.9307 $177.5052
49+ $4.7713 $233.7937
63+ $4.6119 $290.5497
84+ $4.1349 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess