EN
  • EN
  • DE

LTC3406BES5-1.2#TRPBF

Part No LTC3406BES5-1.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.2V 0.6A SYNC TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1062517-LTC3406BES5-1.2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3406BES5-1.2#TRPBF CAD Model

Description

The LTC3406BES5-1.2#TRPBF is a high-efficiency, monolithic synchronous step-down regulator from Linear Technology that offers a compact and power-efficient solution for portable devices. This regulator is designed to deliver a fixed output voltage of 1.2V, making it an ideal choice for powering low-voltage digital circuits that require a stable and reliable power source.

Key Features:

  • Output Voltage: The device provides a fixed output of 1.2V, which is suitable for a range of low-voltage applications.
  • High Efficiency: With its synchronous rectification, the LTC3406BES5-1.2#TRPBF achieves high efficiency, which is critical for battery-powered devices, helping to extend their operational lifespan.
  • Current Mode Operation: The device operates in current mode for excellent line and load transient response.
  • Low Quiescent Current: The low quiescent current helps in conserving battery life when the device is in standby mode.
  • Up to 600mA Output Current: The LTC3406BES5-1.2#TRPBF can deliver up to 600mA of continuous output current, which is adequate for a variety of portable applications.
  • Thermal Protection: It includes thermal shutdown to protect the device under over-temperature conditions.
  • No Schottky Diode Required: The internal synchronous rectifier eliminates the need for an external Schottky diode, reducing the overall component count and saving board space.
  • Small Package: The regulator is available in a small SOT-23 package, making it ideal for space-constrained applications.

Applications:

The LTC3406BES5-1.2#TRPBF is well-suited for a variety of applications, including but not limited to:

  • Handheld Devices
  • Portable Media Players
  • GPS Devices
  • Wireless and DSL Modems
  • Digital Cameras

Overall, the LTC3406BES5-1.2#TRPBF from Linear Technology is a robust and reliable choice for designers looking to implement a high-efficiency power management solution in their portable devices. Its ease of use, combined with its performance characteristics, makes it a versatile component for a wide range of low-power applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7713 $62.0269
30+ $3.9143 $117.4290
46+ $3.7919 $174.4274
63+ $3.6706 $231.2478
82+ $3.5482 $290.9524
109+ $3.1809 $346.7181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess