EN
  • EN
  • DE

LTC3407AIMSE-2#TRPBF

Part No LTC3407AIMSE-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 0.8A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1062533-LTC3407AIMSE-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3407AIMSE-2#TRPBF CAD Model

Description

Linear Technology LTC3407AIMSE-2#TRPBF Dual Synchronous Step-Down Regulator

The LTC3407AIMSE-2#TRPBF is a high-performance, dual-channel synchronous step-down regulator from Linear Technology, offering efficient power management for a variety of applications. This compact and versatile device is designed to convert a higher voltage input to two lower voltage outputs, which is particularly useful in battery-powered systems where extending run-time is of paramount importance.

One of the standout features of the LTC3407AIMSE-2#TRPBF is its wide input voltage range, which spans from 2.5V to 5.5V, making it suitable for single Li-Ion, multi-cell alkaline, or NiMH applications. The dual outputs are capable of delivering up to 600mA of continuous current each, with output voltages that can be set down to as low as 0.6V, allowing for a great deal of flexibility in power design.

Efficiency is key in power regulation, and the LTC3407AIMSE-2#TRPBF does not disappoint. It utilizes a constant frequency, current mode architecture, which, along with its internal synchronous rectification, provides excellent efficiency. The device can achieve up to 95% efficiency, minimizing heat generation and conserving battery life in portable applications.

The LTC3407AIMSE-2#TRPBF also boasts a range of protective features to ensure the longevity and reliability of the end application. These include over-temperature protection, current limiting, and short-circuit protection. Additionally, the regulator has a low dropout operation, which is critical for maintaining output regulation when the input voltage is close to the output voltage.

For design flexibility, this regulator offers selectable Burst Mode operation, which enhances efficiency at light loads by reducing quiescent current. Moreover, the device comes in a compact, thermally efficient 10-lead MSOP package, which is ideal for space-constrained applications.

To sum up, the LTC3407AIMSE-2#TRPBF from Linear Technology is a robust and efficient solution for dual-channel power regulation requirements in modern electronic devices. Its combination of high efficiency, flexible power options, and protective features make it an excellent choice for designers looking to optimize the power management systems in their portable and battery-operated devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3932 $59.1456
20+ $6.0661 $121.3220
30+ $5.8766 $176.2980
41+ $5.6872 $233.1752
53+ $5.4966 $291.3198
71+ $4.9284 $349.9164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess