Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 96981-LTC3407EDD-2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3407-2
Introduction Date March 10, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC3407EDD-2 CAD Model

Description

Linear Technology LTC3407EDD-2: High Efficiency, Dual Synchronous Step-Down Regulator

The LTC3407EDD-2 is a highly efficient, dual-channel, synchronous step-down regulator from Linear Technology, designed to deliver excellent power conversion for a wide range of applications. Packaged in a compact 10-lead DFN package (3mm x 3mm), this regulator is an ideal choice for space-constrained systems requiring high efficiency and low quiescent current.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as for standard 3.3V and 5V power rails.
  • Dual Independent Outputs: It provides two independent output voltages that are adjustable from 0.8V to 5V, which can deliver up to 600mA of continuous output current per channel.
  • High Efficiency: The LTC3407EDD-2 features up to 95% efficiency, which minimizes heat generation and improves battery life in portable applications.
  • No RSENSE Operation: The regulator operates without the need for a sense resistor, utilizing its internal switches to provide a lower bill of materials cost and a simpler design.
  • Low Dropout Operation: The 100% duty cycle capability provides low dropout operation, which extends operating time in battery-powered systems.
  • Selectable Burst Mode® Operation: An optional burst mode operation significantly reduces quiescent current under light loads, improving efficiency and extending battery life.
  • Fast Transient Response: The device's high switching frequency and current mode operation enable fast transient response and excellent loop stability.
  • Integrated Protection Features: It includes over-temperature protection and current limiting for increased system reliability.

Applications:

The LTC3407EDD-2 is suitable for a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Medical Devices
  • Wireless and DSL Modems
  • PDAs and Handheld Computers

With its versatile input voltage range, dual output capability, and compact size, the LTC3407EDD-2 is an excellent choice for designers looking to maximize power efficiency in their next project.

You May Also Be Interested in

STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to $4.1680
ECAD model for L6920DBTR
ON Semiconductor
IC REG BUCK ADJ 3.1A SMP5
Lowest to $1.7796
ECAD model for LA5744MP-DL-E
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $1.1344
ECAD model for AOZ2153PQI-04
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to $1.2675
ECAD model for TPS62153RGTR
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to $0.3711
ECAD model for LMR16030SDDAR
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
Texas Instruments
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $0.8443
ECAD model for TPS62095RGTR
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to $2.5326
ECAD model for L6902D013TR
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to $1.9809
ECAD model for IR3853MTRPBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4794 $52.3970
12+ $8.5985 $103.1820
19+ $8.3298 $158.2662
25+ $8.0611 $201.5275
33+ $7.7924 $257.1492
43+ $6.9863 $300.4109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,298 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention