EN
  • EN
  • DE

LTC3407EDD-4(LCJD)

Part No LTC3407EDD-4(LCJD)
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303315-LTC3407EDD-4(LCJD)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3407EDD-4(LCJD) CAD Model

Description

The LTC3407EDD-4(LCJD) is a high-performance, dual-channel synchronous step-down regulator from Linear Technology, designed to deliver efficient power management in a compact package. This regulator is capable of providing two independent output voltages from a single input, making it an ideal solution for space-constrained applications that require multiple regulated voltages.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, accommodating a variety of power sources such as single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V supplies.
  • High Efficiency: Integrated synchronous rectification enhances efficiency, which is crucial for battery-powered applications. The LTC3407EDD-4(LCJD) maintains high efficiency across a wide range of load currents.
  • Dual Outputs: The regulator provides two outputs with independent voltage settings, which can be programmed via external resistors. This feature allows for flexible power solutions tailored to specific circuit requirements.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 1MHz to 4MHz, enabling optimization between efficiency and external component size.
  • Compact Package: Housed in a 10-lead (3mm x 3mm) DFN package, the LTC3407EDD-4(LCJD) minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Low Dropout Operation: The regulator's 100% duty cycle low dropout operation ensures output voltage regulation even when the input voltage is very close to the output voltage, which is particularly useful during battery discharge.

Applications:

The LTC3407EDD-4(LCJD) is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Wireless and DSL Modems
  • Digital Cameras and MP3 Players
  • Medical and Industrial Equipment

Conclusion:

Overall, the LTC3407EDD-4(LCJD) from Linear Technology is a robust and efficient solution for managing power in dual-output applications. Its combination of a wide input voltage range, high efficiency, adjustable frequency, and compact form factor makes it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess