EN
  • EN
  • DE

LTC3409EDD

Part No LTC3409EDD
Manufacturer Linear Technology
Description 600mA Low Vin Buck Regulator in 3mm x 3mm DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208727-LTC3409EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3409EDD CAD Model

Description

Introducing the LTC3409EDD from Linear Technology

The LTC3409EDD is a high-efficiency, synchronous, step-down DC/DC converter designed by Linear Technology, a leader in the field of analog integrated circuits. This compact and versatile converter is ideal for portable devices, owing to its small form factor and high performance. With its advanced features and robust design, the LTC3409EDD is an excellent choice for a wide range of applications, including wireless handsets, PDAs, digital cameras, and other battery-powered devices.

Key Features

  • High Efficiency: The LTC3409EDD offers up to 96% efficiency, which helps to extend battery life in portable applications.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 5.5V, making it compatible with multiple power sources including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing flexibility for various design requirements.
  • High Switching Frequency: Its 2.25MHz constant frequency operation allows the use of small, low-cost capacitors and inductors, which reduces the overall solution footprint.
  • No Schottky Diode Required: The internal synchronous rectification increases efficiency and eliminates the need for an external Schottky diode.
  • Low Quiescent Current: The LTC3409EDD features a low quiescent current of only 20μA, further conserving battery life during light load conditions.

Protection Features

  • Built-in Overtemperature Protection: The device includes overtemperature protection to safeguard against excessive heat conditions.
  • Current Mode Operation: This feature provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Low Dropout Operation: The LTC3409EDD is capable of 100% duty cycle, providing low dropout operation, which is critical when the input voltage is close to the output voltage.

Compact Package

The LTC3409EDD comes in a small 3mm x 3mm DFN package, which is highly suitable for space-constrained applications. Its thermally efficient package helps in maintaining optimal performance even in environments with limited airflow.

In summary, the LTC3409EDD from Linear Technology is a feature-rich, high-efficiency synchronous step-down converter that offers design flexibility, making it a top choice for engineers looking to optimize power management in their portable and space-limited applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess