Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 24V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 20V
Output Current 500mA
Switching Frequency 200kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC4574
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222585-MIC4574YN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4574YN CAD Model

Description

Microchip Technology's MIC4574YN Switching Regulator

The MIC4574YN is a highly efficient, versatile switching regulator from the reputable Microchip Technology. This device is an ideal solution for designers looking for a simple, cost-effective way to implement a buck (step-down) converter in their power management systems. It is a member of the 200kHz Simple Switcher family, which is well-known for its ease of use and robust performance.

With an input voltage range of 4.5V to 40V, the MIC4574YN can comfortably handle a wide array of applications, from automotive to industrial systems. It delivers an adjustable output voltage that can be set from 1.23V to 37V, allowing for a high degree of flexibility to meet the needs of various circuits and devices. The regulator is capable of supplying up to 0.5A of output current, making it suitable for moderate power requirements.

The MIC4574YN incorporates a fixed 200kHz frequency PWM (Pulse Width Modulation) control, which provides a predictable noise spectrum and allows for the use of smaller external components. This results in a compact power supply design. Additionally, the regulator features internal cycle-by-cycle current limiting and thermal shutdown for enhanced protection, ensuring reliable operation under a range of conditions.

Designed in a 5-lead TO-220 package, the MIC4574YN is easy to integrate into PCB designs, offering excellent power dissipation characteristics. Its simple external circuitry requirements mean that only a few additional components are needed, such as an inductor, diode, and input/output capacitors, to complete the power supply design.

Overall, the MIC4574YN from Microchip Technology is an excellent choice for engineers in need of a high-performance, easy-to-use buck converter. Its robust feature set ensures that it can be used in a multitude of applications, providing a reliable and efficient power management solution.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Texas Instruments
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852XMXA-0.8/NOPB
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Texas Instruments
IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $4.9187
ECAD model for TPS60211DGS
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9810 $58.8600
140+ $0.8049 $112.6860
220+ $0.7797 $171.5340
300+ $0.7547 $226.4100
385+ $0.7295 $280.8575
515+ $0.6540 $336.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,339 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention