EN
  • EN
  • DE
  • IT

LTC3412AMPFE#PBF

Part No LTC3412AMPFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16TSSOP / Conv DC-DC 2.625V to 5.5V Synchronous Step Down Single-Out 0.8V to 5V 2.5A Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.25V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5V
Output Current 3A
Frequency - Switching 300kHz ~ 4MHz
Synchronous Rectifier Yes
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 783338-LTC3412AMPFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3412
Introduction Date July 12, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3412AMPFE#PBF CAD Model

Description

LTC3412AMPFE#PBF - A High-Efficiency, Synchronous Step-Down DC/DC Converter

The LTC3412AMPFE#PBF from Linear Technology is a high-performance, synchronous step-down DC/DC converter designed to meet the rigorous power requirements of modern electronic devices. With its ability to deliver up to 3A of continuous output current over a wide input voltage range of 2.25V to 5.5V, it's an ideal solution for portable applications that require efficient power conversion.

This versatile converter features a high efficiency of up to 95%, which ensures minimal heat generation and prolongs battery life in portable systems. The LTC3412AMPFE#PBF operates at a fixed frequency of 2.25MHz, allowing the use of small surface mount inductors and capacitors, which reduces noise and saves on board space.

The LTC3412AMPFE#PBF incorporates internal switches with an RDS(ON) of only 0.035Ω, providing excellent load and line regulation. Its current mode operation provides fast transient response and excellent loop stability. The product also includes a tracking feature, which allows the output voltage to track an external control voltage, making it suitable for applications requiring a controlled startup.

Safety and protection are paramount; this device includes over-temperature protection and is capable of surviving a shutdown without damage. The LTC3412AMPFE#PBF supports selectable Burst Mode operation, which is beneficial for improving efficiency at light loads. Additionally, it features a Power Good output signal, which can be used for sequencing or as an indicator of system status.

The LTC3412AMPFE#PBF is available in a compact 20-lead thermally enhanced TSSOP package, which is RoHS compliant and designed to handle high thermal environments. This product is suitable for a wide range of applications, including handheld devices, portable media players, and other battery-operated equipment where efficient power conversion is crucial.

In summary, the LTC3412AMPFE#PBF is a highly integrated, efficient, and robust solution for modern electronic power supply requirements, combining compact design with high functionality to deliver reliable performance in a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess