Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Main Purpose AMD CPU
Input Crystal
Output LVTTL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 200MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 121797-CDC960DLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC960DLR CAD Model

Description

CDC960DLR: Advanced Clock Generator

The CDC960DLR is a state-of-the-art clock generator designed to deliver precision timing for a variety of electronic systems. Its advanced architecture ensures high performance and reliability, making it an ideal choice for applications requiring precise clock synchronization.

Features and Benefits:

  • Low jitter performance for enhanced signal integrity
  • Wide frequency range support
  • Energy-efficient design with reduced power consumption
  • Compact package size for space-constrained applications

Applications:

  • High-performance computing systems
  • Telecommunications infrastructure
  • Networking equipment
  • Aerospace and defense systems

Overall, the CDC960DLR offers a reliable solution for engineers seeking precision clock generation in complex electronic environments.

You May Also Be Interested in

Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us
ECAD model for 9LPRS436CKILF
Renesas Electronics America
4-CH 12-BIT PWM GENERATOR
Need more? Email Us
ECAD model for R8A66173SP
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $10.8657
ECAD model for SI52112-B5-GM2R
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
ECAD model for GN2403BIBE3
Microchip Technology
3-CHANNEL, 10-OUTPUT 1588 TIMING / IC 750MHz 6 Output 64-VQFN (9x9)
Need more? Email Us
ECAD model for ZL30733LDG1
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $5.0711
ECAD model for 9DBL0841BKILFT
IDT, Integrated Device Technology Inc
2.5V Wide Range Frequency Clock Driver (45MHz - 233MHz) | IC CLK BUF DDR 233MHZ 1CIRC
Lowest to $9.4033
ECAD model for 95V857AKLFT
Diodes Incorporated
IC CLOCK GENERATOR 32TQFN / PCI Express (PCIe) IC 100MHz 1 Output 32-TQFN (5x5)
Need more? Email Us
ECAD model for PI6LC4830ZHE
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
ECAD model for 5V41064NLGI

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9519 $59.2785
35+ $3.2426 $113.4910
54+ $3.1414 $169.6356
74+ $3.0400 $224.9600
96+ $2.9387 $282.1152
128+ $2.6347 $337.2416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,200 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention