EN
  • EN
  • DE
  • IT

5V41064NLGI

Part No 5V41064NLGI
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Application Specific
Description IC CLK GEN 1:1 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000829-5V41064NLGI
Win Source Part Number Cross
Manufacturer Renesas Electronics America Inc
Category Integrated Circuits (ICs) Clock/Timing Application Specific Clock/Timing
Package Tube
Voltage - Supply 3.135V ~ 3.465V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VFQFPN (3x3)
Base Product Number 5V41064
Ultra Librarian 3D Model Ultra Librarian 5V41064NLGI CAD Model

Description

The Renesas Electronics America Inc 5V41064 is an application-specific clock/timing integrated circuit designed for embedded applications.

  • Package / Case: 16-VFQFN Exposed Pad
  • Voltage - Supply: 3.135V ~ 3.465V
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: Surface Mount

You May Also Be Interested in

Harris Corporation
CLOCK GENERATOR
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $5.2559
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $26.7133
Maxim Integrated
CLOCK RECOVERY AND DATA RETIMING
Lowest to $65.9635
Renesas Electronics America
IC FREQ TIMING GENERATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Need more? Email Us
Cypress Semiconductor Corp
PLL BASED CLOCK DRIVER, 28400 SE
Need more? Email Us
Texas Instruments
IC DIRECT RAMBUS CLK GEN 16TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess