EN
  • EN
  • DE

MAX3875AEHJ

Part No MAX3875AEHJ
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description CLOCK RECOVERY AND DATA RETIMING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
PLL Yes
Main Purpose SONET/SDH
Input PECL
Output PECL
Number of Circuits 1
Frequency - Max 2.488GHz
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630687-MAX3875AEHJ
Ultra Librarian 3D Model Ultra Librarian MAX3875AEHJ CAD Model

Description

Maxim Integrated's MAX3875AEHJ: A Premier 2.5Gbps Clock and Data Recovery IC

The MAX3875AEHJ from Maxim Integrated is a cutting-edge clock and data recovery integrated circuit (IC) designed to provide high-performance and reliable data transmission at speeds up to 2.5Gbps. This IC is an essential component for applications that require precise timing and data integrity, such as fiber optic transceivers, SONET/SDH equipment, and high-speed networking gear.

The MAX3875AEHJ operates with a single +3.3V power supply and features a fully integrated phase-locked loop (PLL) with an on-chip voltage-controlled oscillator (VCO). This advanced design allows for a reduction in external components, thereby simplifying design and minimizing board space. The device supports both continuous mode and burst mode operations, making it versatile for various communication protocols.

With its integrated limiting amplifier, the MAX3875AEHJ can accept a wide range of input signal amplitudes, which is a critical feature for systems that encounter varying input signal conditions. The limiting amplifier also provides a consistent output amplitude, ensuring a stable and reliable signal for downstream processing.

The device boasts a jitter performance that meets the stringent requirements of high-speed communication standards, ensuring error-free data transmission and enhancing overall system performance. The MAX3875AEHJ also features loss of signal (LOS) detection, which provides a mechanism for identifying signal integrity issues quickly.

The MAX3875AEHJ comes in a compact 32-pin QFN package, making it ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures that it can perform reliably in a variety of environmental conditions.

In summary, Maxim Integrated's MAX3875AEHJ is a robust and high-performance solution for clock and data recovery applications. Its integration of advanced features with a focus on reliability and ease of use makes it a top choice for engineers looking to enhance the performance of their high-speed data communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.8960 $58.8960
3+ $48.3250 $144.9750
4+ $46.8148 $187.2592
5+ $45.3047 $226.5235
6+ $43.7945 $262.7670
8+ $39.2640 $314.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess