Product Overview: UDA1352HL/N3
The UDA1352HL/N3 is a high-performance audio codec from NXP Semiconductors designed to deliver outstanding audio quality in a wide range of applications. This versatile integrated circuit is ideal for use in digital audio processing, multimedia devices, and other systems requiring high-quality sound reproduction or recording.
Key Features
- High-Quality Audio: The UDA1352HL/N3 supports 24-bit audio data and a sampling rate of up to 96 kHz, ensuring crystal clear sound for both playback and recording.
- Multiple Audio Interfaces: It offers a variety of audio interfaces including I2S, LJ, RJ, and DSP, providing flexibility for use in different system configurations.
- Low Power Consumption: Designed with power efficiency in mind, the UDA1352HL/N3 is suitable for battery-powered devices, contributing to longer operation times.
- Integrated Digital Filters: The device includes built-in digital filters that can be bypassed, allowing for customizable sound tuning and enhanced audio performance.
- Flexible Input/Output: It features multiple analog inputs and outputs, as well as digital audio inputs, making it adaptable for various audio processing needs.
Applications
The UDA1352HL/N3 is perfect for a range of applications, including:
- Portable audio players
- Home theater systems
- Car audio systems
- Professional audio recording equipment
- USB audio interfaces
Technical Specifications
Parameter
Value
Resolution
24-bit
Sampling Rate
Up to 96 kHz
Supply Voltage
2.7V to 3.6V
Operating Temperature
-40°C to +85°C
With its high-fidelity sound, low power usage, and extensive feature set, the UDA1352HL/N3 from NXP Semiconductors is an excellent choice for any audio application demanding top-notch audio quality and performance.