EN
  • EN
  • DE

CDCR61APW

Part No CDCR61APW
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC DIRECT RAMBUS CLK GEN 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
PLL Yes
Main Purpose Memory, RDRAM
Input Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 400MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CDCR61
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577986-CDCR61APW
Ultra Librarian 3D Model Ultra Librarian CDCR61APW CAD Model

Description

The Texas Instruments CDCR61APW is a high-performance, low-skew, single-input to six-output clock buffer. Designed to distribute high-speed signals in PC, workstation, datacom, telecom, and other high-performance applications, this clock buffer ensures signal integrity by minimizing the skew between outputs, which is crucial for maintaining the timing accuracy of your system.

Key Features

  • Low Skew: With output-to-output skew typically less than 250ps, the CDCR61APW ensures synchronous signal distribution, which is vital for maintaining system reliability and performance.
  • Wide Operating Frequency Range: This device supports a wide frequency range, accommodating various applications from low-frequency systems to those requiring high-speed clock distribution.
  • Multiple Supply Voltages: It operates over a broad range of supply voltages, from 3.0V to 5.5V, providing design flexibility and compatibility with both existing and new system architectures.
  • Advanced CMOS Technology: Manufactured using advanced CMOS process technology, the CDCR61APW offers reduced power consumption and increased reliability.
  • Industrial Temperature Range: The device is rated for an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

Applications

The CDCR61APW is ideal for various applications that require precise clock distribution, such as:

  • Networking equipment (routers, switches, hubs)
  • Telecommunications systems
  • Servers and workstations
  • Test and measurement equipment
  • Consumer electronics

Package and Quality

The Texas Instruments CDCR61APW comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and suitable for surface mount technology (SMT). Texas Instruments is committed to high-quality standards, and the CDCR61APW clock buffer is no exception, ensuring long-term reliability and performance for your critical applications.

For detailed specifications, application notes, and support documentation, please visit the official Texas Instruments website or contact their customer support for further assistance.

You May Also Be Interested in

Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0311 $56.2488
18+ $5.7692 $103.8456
27+ $5.5889 $150.9003
37+ $5.4086 $200.1182
48+ $5.2283 $250.9584
65+ $4.6874 $304.6810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess