EN
  • EN
  • DE

SY100EP111UT1

Part No SY100EP111UT1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Buffers,Drivers
Win Source Part Number 195155-SY100EP111UT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP111UT1 CAD Model

Description

Product Overview: Microchip Technology's SY100EP111UT1

The SY100EP111UT1 by Microchip Technology is a high-performance, single 1:2 differential fanout buffer designed to meet the stringent requirements of high-speed data communication systems. This device is part of Microchip's precision EdgeLink™ product line and operates within a frequency range that is perfect for applications requiring low skew and high-frequency clock distribution and translation.

The SY100EP111UT1 boasts a differential LVPECL (Low Voltage Positive Emitter Coupled Logic) output from a differential input. The input includes a pair of signal lines for self-biasing to accommodate AC-coupled inputs. This advanced design allows for the support of high data rates with minimal signal degradation, making it an ideal choice for telecommunications, data communications, and high-speed computing applications.

With a wide operating temperature range of -40°C to +85°C, the SY100EP111UT1 ensures reliable performance in a variety of challenging environments. Its 3.3V or 5V power supply voltage flexibility further adds to its adaptability in different system configurations. Additionally, the device is packaged in a small 8-pin MSOP (Micro Small Outline Package) that is both space-efficient and suitable for high-density mounting, thus saving precious board space while providing the necessary functionality.

Key features of SY100EP111UT1 include its fast propagation delay and rise/fall times, which are critical for maintaining signal integrity in high-speed data paths. Furthermore, the internal design of the buffer minimizes both deterministic and random jitter, which is essential for maintaining the fidelity of the clock signal in high-speed digital systems.

Overall, the SY100EP111UT1 from Microchip Technology is a testament to the company's commitment to providing advanced solutions for the ever-increasing demands of high-speed data transmission. Its performance, reliability, and versatility make it an excellent choice for designers looking to optimize their high-speed systems.

You May Also Be Interested in

Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess