EN
  • EN
  • DE

SI52112-B5-GM2R

Part No SI52112-B5-GM2R
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Application Specific
Description IC OSC PCI EXPRESS 2OUT 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000743-SI52112-B5-GM2R
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
PLL Yes
Main Purpose PCI Express (PCIe)
Input Clock, Crystal
Output HCSL
Number of Circuits 1
Ratio - Input 1:2
Differential - Input No/Yes
Frequency - Max 100MHz
Voltage - Supply 2.97V ~ 3.63V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Grade -
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Win Source Part Number Cross
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian SI52112-B5-GM2R CAD Model

Description

The SI52112-B5-GM2R is a low-jitter clock generator from Skyworks Solutions Inc. It's designed to generate precise and stable clock signals for various electronic systems, including networking equipment, servers, and data centers. Low-jitter clock generators are crucial for maintaining signal integrity and ensuring reliable data transmission in high-speed digital circuits.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to generate clock signals for high-speed data transmission.
  • Servers: Provides clock signals for processors, memory, and peripherals in server systems.
  • Data Centers: Generates clock signals for various components in data center infrastructure.
  • Storage Devices: Used in storage devices such as SSDs and hard drives to generate clock signals for data transfer.
  • Test and Measurement Equipment: Provides precise clock signals for test equipment and instrumentation.

Features

  • Low Jitter: Generates clock signals with very low jitter, ensuring high signal integrity.
  • Multiple Output Clocks: Provides multiple output clocks with different frequencies and formats.
  • Frequency Synthesizer: Integrated frequency synthesizer allows for flexible clock frequency generation.
  • Programmable: Programmable via I2C or SPI interface for customized clock configurations.
  • High Stability: Provides stable clock signals over a wide temperature range.
  • Low Power Consumption: Optimized for low power consumption, minimizing energy waste.
  • Small Package Size: Available in a small package for space-saving installation.

Benefits

  • Improved Signal Integrity: Low jitter clock signals improve signal integrity and reduce bit error rates.
  • Reliable Data Transmission: Ensures reliable data transmission in high-speed digital circuits.
  • Flexible Clock Generation: Integrated frequency synthesizer allows for flexible clock frequency generation.
  • Simplified Design: Programmable interface simplifies system design and configuration.
  • Stable Performance: Provides stable performance over a wide temperature range.

Technical Specifications (Typical):

  • Output Frequencies: (Consult the datasheet for specific frequencies)
  • Jitter: (Consult the datasheet for specific jitter values)
  • Supply Voltage: (Consult the datasheet for specific supply voltage)
  • Operating Temperature: (Consult the datasheet for specific operating temperature)
  • Package: (Consult the datasheet for specific package type)
  • Digital Interface: I2C, SPI

You May Also Be Interested in

Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2694 $50.8858
17+ $5.9646 $101.3982
26+ $5.7782 $150.2332
36+ $5.5918 $201.3048
47+ $5.4054 $254.0538
62+ $4.8463 $300.4706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,980 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess